InFocus Corporation, Inc.
The IN5504 produces vivid, true-to-life HD WUGA (1920 X 1200) images
Choose your favorite look from optional glossy black, matte white, or wood grain to complement the décor of your room Our signature LiteTouch panel provides a recessed, backlit touch interface that disappears when not in use, and our integrated cable management system keeps messy cables neatly organized and out of sight, keeping your installation looking uncluttered and clean. The IN5504 blends the best of legacy analog with rich digital connectivity, giving you full connectivity and maximum flexibility. Embedded wired and wireless DisplayLink ensures hassle-free, plug and project connectivity over USB every time, or choose PC Free playback via a standard USB stick with the InFocus LitePort. Native high definition WUXGA (1920 x 1200) resolution ensures seamless compatibility with the latest 16:9 or 16:10 video and computer formats and high definition (HD) input sources, delivering your ideas with maximum clarity and impact at the highest resolution. In addition, our SplitScreen technology ends the need for multiple display devices, by enabling users to show two images from different sources in various configurations on the same screen -- perfect for video conferencing and distance learning. Additional features such as automatic ceiling detection and keystone correction, partnered with lens shift and flexible zoom, ensure you present crisp, square and centered images every time, while Pincushion or Barrel Distortion, adjust images to bowed or imperfect surfaces. InFocus created the IN5504 with a single lamp with DLP® and a filter-free design to make the IN5504 one of the most cost-effective high-performance projectors available. The IN5504's image is backed by a 5-year DLP® imager warranty and the full InFocus customer satisfaction promise, so you can have total peace of mind and confidence in your projector 24/7. The IN5504 blends the best of legacy analog with rich digital connectivity, featuring HD15, BNC and component inputs, and HDMI 1.3 and RS232 to support the latest formats in high performance data and HD. The InFocus IN5504 has built-in networking that, when coupled with our free ProjectorNet software, enables IT administrators and facility managers to schedule remote maintenance, monitor projector status, and set ON / OFF times. The built-in Dynamic Messaging System (DMS) gives both users and administrators the ability to broadcast instant messages such as school closings and weather warnings through onscreen display.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | IN5504 |
| Product Name | Digital Projector |