InFocus Corporation, Inc.
With a perfect blend of beauty and functionality, the InFocus IN5304 offers the latest DLP® DarkChip technology with our own BrilliantColor enhancement, a high brightness of 4000 lumens, and WXGA (1280 x 800) resolution. Optical lens shift gives optimal install flexibility in any environment and customizable covers and built-in cable management system complement any décor. Wired and wireless DisplayLink provides instant set-up and hassle-free projection. The series is network-ready and supports full analog and HD video connectivity, creating a striking blend of high brightness and home theatre image quality. From complex spreadsheets to web-based content to HD video, the new InFocus IN5304 brings star quality to every performance. Go wide with the InFocus IN5304. Widescreen viewing allows for 40% more visible space to deliver your big ideas to a broader audience. Featuring the latest in DLP® DarkChip display technology with our own BrilliantColor enhancement and WXGA (1280 x 800) resolution, the IN5304 brings the wide format now standard in personal computers and video content to projection technology. With 4000 lumens and high-performance optics, the IN5304 projects stunning images and sets the stage for encore performances that command attention. Choose the look you want. With a choice of Matte Black, Matte White, Glossy Black, or Wood Grain optional skins, the IN5304 is set to blend in with and complement any decor. In addition, the IN5304's connector panel has an integrated cable management system that keeps messy cables in order and out of sight. Automatic ceiling detection and keystone correction, coupled with lens shift and flexible zoom ensures you will always have crisp, square and centered images, while Pincushion or Barrel Distortion adjusts images to bowed or imperfect surfaces. Mixed messaging. The InFocus Dynamic Messaging System (DMS) allows users to relay messages for instant display to any or all projectors. The DMS is ideal for broadcasting general or important announcements like schedule changes, emergency notifications, weather warnings, and breaking news. InFocus' second-generation SplitScreen technology replaces the need for multiple display devices by enabling users to show two images from different sources in various configurations on the same screen -- perfect for video conferencing and distance learning.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | IN5304 |
| Product Name | Widescreen Projector |