InFocus Corporation, Inc.
The InFocus IN5302 delivers superior visual performance with DLP® DarkChip display technology with our own Brilliant Color enhancement, a brightness of 4000 lumens, and XGA (1024 X 768) resolution for vibrant, true to life images in vivid detail. Optical lens shift allows for install flexibility, and because it is filter free, the IN5302 can run 24/7. With a full array of analog and HD video connectivity, the IN5302 also features DisplayLink for instant set-up and hassle free projection over USB. The IN5302 is network-ready and supports full analog and HD video connectivity. From complex spreadsheets to web-based content to HD video, the new InFocus IN5302 brings star quality to every performance. Brighten up every room with the IN5302. Featuring the latest in DLP® DarkChip display technology with our own BrilliantColor enhancement, the IN5302 is designed for optimal install flexibility and is ideal for companies enhancing legacy installations or simply upgrading their technology. With a brightness of 4000 lumens and XGA (1024 x 768) resolution, the IN5302 projects a stunning combination of vibrant, true to life images in vivid detail. Choose your favorite cover. With a choice of Matte Black, Matte White, Glossy Black, or Wood Grain optional skins, the IN5302 is set to blend in with and complement any decor. In addition, the IN5302's connector panel has an integrated cable management system that keeps messy cables in order and out of sight. Automatic ceiling detection and keystone correction, coupled with lens shift and flexible zoom ensure you will always have crisp, square and centered images, while Pincushion or Barrel Distortion adjusts images to bowed or imperfect surfaces. The InFocus Dynamic Messaging System (DMS) allows users to relay messages for instant display to any or all projectors. The DMS is ideal for broadcasting general or important announcements like schedule changes, emergency notifications, weather warnings, and breaking news. InFocus' second-generation SplitScreen technology replaces the need for multiple display devices by enabling users to show two images from different sources in various configurations on the same screen -- perfect for video conferencing and distance learning. Past, present and future proof. The IN5302 hosts embedded wired and wireless DisplayLink for instant set-up and hassle-free projection over USB, while the InFocus LitePort enables PC-free presentations from any standard USB drive. The IN5302 fe
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | IN5302 |
| Product Name | Projector |