InFocus Corporation, Inc.
The InFocus IN5104 is a flexible widescreen display like you've never seen before. The WXGA-native IN5104 can display either a single WXGA image (1280x800) or with exclusive InFocus SplitScreen technology, you can view two full images side by side for the ultimate in collaborative projection. With 4000 lumens and amazing connectivity the widescreen IN5104 offers a distinct advantage in large venues. The IN5104 features 4000 Max ANSI lumens which are powerful enough deliver clear, large digital images in high ambient light meeting rooms or auditoriums. Equipped with HDMI 1.3 the IN5104 will flawlessly display high resolution output from the latest computers, including 1080p Full-HD content. Through InFocus SplitScreen display the IN5104 will project from two sources side by side on the same screen. This technology permits presentation sharing and multiple user input to create a collaborative big picture experience. Additionally, four "assignable" audio sources allow mix-and-match pairing of audio with any data or video on display. The IN5104 offers interchangeable lens options to easily fit ultra short-throw rear projection or long-throw installation needs. Horizontal and vertical lens shift make the IN5104 a flexible projector to integrate. HDMI 1.3 and 5 BNC inputs enable compatibility with all the leading switching and signal routing hardware. Equipped with RS232 & embedded network control the IN5104 can seamlessly integrate into any infrastructure. Additional features include wireless-compatible architecture for connectivity to InFocus LiteShow II wireless adaptor, (2) x 4.0 watt stereo speakers and a full-featured remote with laser and wired control functionality.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | IN5104 |
| Product Name | Widescreen projector |