InFocus Corporation, Inc.
The InFocus IN5102 offers rich installation options with the latest onboard connectivity and a full range of lens options. This wireless-ready 4000 lumen network projector combines functional details ...
The InFocus IN5102 offers rich installation options with the latest onboard connectivity and a full range of lens options. This wireless-ready 4000 lumen network projector combines functional details with exceptional power and high performance. The IN5102 outputs 4000 max ANSI lumens to illuminate the brightest boardroom or the largest conference hall. Equipped with HDMI 1.3 the IN5102 will connect to the latest PCs and supports 1080p video and up to UXGA resolution (1600 x 1200), providing images with stunning detail. The IN5102 features interchangeable lenses to easily fit ultra short-throw rear projection or long-throw installation needs. Horizontal and vertical lens shift make the IN5102 a flexible projector to integrate. HDMI 1.3 and 5 BNC inputs enable compatibility with all the leading switching and signal routing hardware. Four "assignable" audio sources allow mix and match pairing of audio with data or video sources. Equipped with RS232 & embedded network control the IN5104 can seamlessly integrate into any infrastructure. Additional features include wireless-compatible architecture for connectivity to InFocus LiteShow II wireless adaptor, (2) x 4.0 watt stereo speakers and a full-featured remote with laser and wired control functionality.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | IN5102 |
| Product Name | Large venue performance Projector |