InFocus Corporation, Inc.
The InFocus IN2116 DLP® WXGA projector provides high-quality widescreen images along with many connectivity options, including networking. The IN2116 is portable, powerful, and reliable for business and education professionals on a tight budget.
The InFocus IN2116 widescreen projector has many connectivity options to accommodate the applications you or your team needs. Embedded networking and RS 232 control to manage your projector over any network. Present without a PC by plugging your USB drive into the projector's LitePort USB port. Wirelessly connect your PC to your projector with optional LiteShow II adapter. Two computer and two audio inputs make the IN2116 convenient for multiple users. The InFocus IN2116 projector produces crisp text and pictures with true-to-life colors in WXGA-native widescreen. DLP technology and InFocus BrilliantColor enhancement. 3000 lumens displays bright images in ambient daylight. Widescreen WXGA (1280 x 800) resolution. Controlling and maintaining your IN2116 projector is easy and intuitive. LiteTouch keypad provides easy access to the most commonly-used functions. Save energy with low standby power consumption and Eco Mode that projects in 2400 lumens to save energy when in darker environments. Filter-free design of your IN2116 means less maintenance and hours of worry-free use. Built-in web portal allows you to control the projector over a standard LAN/WAN. Maximum security with Kensington lock compatible slot and user-assigned PIN feature.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | IN2116 |
| Product Name | Widescreen Projector |