Visual Sound, Inc. Impulse® 6T Molded Two-Way Loudspeaker (White) Impulse 6T:White

Description
Peavey Electronics A 70 Volt line version of an excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement a with built-in transformer for 70 Volt line distribution systems. The Impulse® 6T has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter and will provide up to 98 dB SPL with the 35 W tap. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).
Description
Peavey Electronics A 70 Volt line version of an excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement a with built-in transformer for 70 Volt line distribution systems. The Impulse® 6T has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter and will provide up to 98 dB SPL with the 35 W tap. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Suppliers

Company
Product
Description
Supplier Links
Impulse® 6T Molded Two-Way Loudspeaker (White) - Impulse 6T:White - Visual Sound, Inc.
Broomall, PA, USA
Impulse® 6T Molded Two-Way Loudspeaker (White)
Impulse 6T:White
Impulse® 6T Molded Two-Way Loudspeaker (White) Impulse 6T:White
Peavey Electronics A 70 Volt line version of an excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement a with built-in transformer for 70 Volt line distribution systems. The Impulse® 6T has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter and will provide up to 98 dB SPL with the 35 W tap. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Peavey Electronics

A 70 Volt line version of an excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement a with built-in transformer for 70 Volt line distribution systems. The Impulse® 6T has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter and will provide up to 98 dB SPL with the 35 W tap. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 6T:White
Product Name Impulse® 6T Molded Two-Way Loudspeaker (White)
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
 - 4190 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 122 dB
Nominal Power 350 watts
Impedance 4 ohms
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details