Visual Sound, Inc. Powered Two-Way Molded PA Enclosure Impulse 1012P

Description
Peavey Electronics Ultra-high performance from a powered, portable, two-way, full-range speaker system that will provide up to 130 dB SPL. This elegant and durable enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 12 inch BWX Black Widow® woofer with a Kevlar® impregnated cone, surround and dust cap specially treated for excellent weather-resistance. The RX™ 22 titanium compression driver with a 2 inch diaphragm is coupled to the molded-in horn. DDT™ prevents internal power amps from clipping. Input/output connections are made via 1/4 inch phone jacks and/or XLR-3 connectors. Multiple 1012P enclosures can be connected together and controlled from a single 1012P rear panel volume control. The cabinet features a handle, in addition to top and bottom mounting points for flying or arraying. There is also a separate XLR microphone input. Bi-amplified powered system with 800 watts total power DDT™ compression both power amps Black Widow® BWX 12 inch premium woofer 200 watts of peak power for the RX™22 two inch titanium compression driver Peak SPL in excess of 130 dB with music 1/4 inch TRS and male/female XLR line-level balanced inputs Separate mixed mic XLR input Molded-in horn with exceptionally smooth response and pattern control Loop Out/In jacks allow linkage of multiple units Molded-in stand adapter and flying points on the top and bottom Multiple handgrips and stand mount
Description
Peavey Electronics Ultra-high performance from a powered, portable, two-way, full-range speaker system that will provide up to 130 dB SPL. This elegant and durable enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 12 inch BWX Black Widow® woofer with a Kevlar® impregnated cone, surround and dust cap specially treated for excellent weather-resistance. The RX™ 22 titanium compression driver with a 2 inch diaphragm is coupled to the molded-in horn. DDT™ prevents internal power amps from clipping. Input/output connections are made via 1/4 inch phone jacks and/or XLR-3 connectors. Multiple 1012P enclosures can be connected together and controlled from a single 1012P rear panel volume control. The cabinet features a handle, in addition to top and bottom mounting points for flying or arraying. There is also a separate XLR microphone input. Bi-amplified powered system with 800 watts total power DDT™ compression both power amps Black Widow® BWX 12 inch premium woofer 200 watts of peak power for the RX™22 two inch titanium compression driver Peak SPL in excess of 130 dB with music 1/4 inch TRS and male/female XLR line-level balanced inputs Separate mixed mic XLR input Molded-in horn with exceptionally smooth response and pattern control Loop Out/In jacks allow linkage of multiple units Molded-in stand adapter and flying points on the top and bottom Multiple handgrips and stand mount

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Two-Way Molded PA Enclosure
Impulse 1012P
Powered Two-Way Molded PA Enclosure Impulse 1012P
Peavey Electronics Ultra-high performance from a powered, portable, two-way, full-range speaker system that will provide up to 130 dB SPL. This elegant and durable enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 12 inch BWX Black Widow® woofer with a Kevlar® impregnated cone, surround and dust cap specially treated for excellent weather-resistance. The RX™ 22 titanium compression driver with a 2 inch diaphragm is coupled to the molded-in horn. DDT™ prevents internal power amps from clipping. Input/output connections are made via 1/4 inch phone jacks and/or XLR-3 connectors. Multiple 1012P enclosures can be connected together and controlled from a single 1012P rear panel volume control. The cabinet features a handle, in addition to top and bottom mounting points for flying or arraying. There is also a separate XLR microphone input. Bi-amplified powered system with 800 watts total power DDT™ compression both power amps Black Widow® BWX 12 inch premium woofer 200 watts of peak power for the RX™22 two inch titanium compression driver Peak SPL in excess of 130 dB with music 1/4 inch TRS and male/female XLR line-level balanced inputs Separate mixed mic XLR input Molded-in horn with exceptionally smooth response and pattern control Loop Out/In jacks allow linkage of multiple units Molded-in stand adapter and flying points on the top and bottom Multiple handgrips and stand mount

Peavey Electronics

Ultra-high performance from a powered, portable, two-way, full-range speaker system that will provide up to 130 dB SPL. This elegant and durable enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 12 inch BWX Black Widow® woofer with a Kevlar® impregnated cone, surround and dust cap specially treated for excellent weather-resistance. The RX™ 22 titanium compression driver with a 2 inch diaphragm is coupled to the molded-in horn. DDT™ prevents internal power amps from clipping. Input/output connections are made via 1/4 inch phone jacks and/or XLR-3 connectors. Multiple 1012P enclosures can be connected together and controlled from a single 1012P rear panel volume control. The cabinet features a handle, in addition to top and bottom mounting points for flying or arraying. There is also a separate XLR microphone input.

  • Bi-amplified powered system with 800 watts total power
  • DDT™ compression both power amps
  • Black Widow® BWX 12 inch premium woofer
  • 200 watts of peak power for the RX™22 two inch titanium compression driver
  • Peak SPL in excess of 130 dB with music
  • 1/4 inch TRS and male/female XLR line-level balanced inputs
  • Separate mixed mic XLR input
  • Molded-in horn with exceptionally smooth response and pattern control
  • Loop Out/In jacks allow linkage of multiple units
  • Molded-in stand adapter and flying points on the top and bottom
  • Multiple handgrips and stand mount
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 1012P
Product Name Powered Two-Way Molded PA Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details