Visual Sound, Inc. Two-Way Molded PA Enclosure (White) Impulse 100 - White

Description
Peavey Electronics Ultra-high performance from a portable, two-way, full-range speaker system in a compact package. This cosmetically elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 10 inch long-throw, heavy-duty woofer with a special suspension to provide excellent excursion capability. A 14XT™ compression driver with a 1.4 inch titanium diaphragm is coupled to an extremely smooth constant directivity horn with Sound Guard™ II high frequency driver protection. Input connections are made via two 1/4 inch phone jacks connected in parallel for daisy-chaining. The Impulse® 100 provides extremely smooth frequency response and clarity in the midrange that is superlative. The cabinet features a handle, molded-in speaker stand adapter in addition to top and bottom mounting points for flying. Two-way weather resistant molded speaker system High-frequency driver coupled with a molded-in horn and a specially-designed, long-throw, heavy duty woofer On-board Sound Guard™ II high-frequency driver protection circuit Molded-in stand adapter and flying points on the top and bottom Molded-in handle Available in white
Description
Peavey Electronics Ultra-high performance from a portable, two-way, full-range speaker system in a compact package. This cosmetically elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 10 inch long-throw, heavy-duty woofer with a special suspension to provide excellent excursion capability. A 14XT™ compression driver with a 1.4 inch titanium diaphragm is coupled to an extremely smooth constant directivity horn with Sound Guard™ II high frequency driver protection. Input connections are made via two 1/4 inch phone jacks connected in parallel for daisy-chaining. The Impulse® 100 provides extremely smooth frequency response and clarity in the midrange that is superlative. The cabinet features a handle, molded-in speaker stand adapter in addition to top and bottom mounting points for flying. Two-way weather resistant molded speaker system High-frequency driver coupled with a molded-in horn and a specially-designed, long-throw, heavy duty woofer On-board Sound Guard™ II high-frequency driver protection circuit Molded-in stand adapter and flying points on the top and bottom Molded-in handle Available in white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way Molded PA Enclosure (White)
Impulse 100 - White
Two-Way Molded PA Enclosure (White) Impulse 100 - White
Peavey Electronics Ultra-high performance from a portable, two-way, full-range speaker system in a compact package. This cosmetically elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 10 inch long-throw, heavy-duty woofer with a special suspension to provide excellent excursion capability. A 14XT™ compression driver with a 1.4 inch titanium diaphragm is coupled to an extremely smooth constant directivity horn with Sound Guard™ II high frequency driver protection. Input connections are made via two 1/4 inch phone jacks connected in parallel for daisy-chaining. The Impulse® 100 provides extremely smooth frequency response and clarity in the midrange that is superlative. The cabinet features a handle, molded-in speaker stand adapter in addition to top and bottom mounting points for flying. Two-way weather resistant molded speaker system High-frequency driver coupled with a molded-in horn and a specially-designed, long-throw, heavy duty woofer On-board Sound Guard™ II high-frequency driver protection circuit Molded-in stand adapter and flying points on the top and bottom Molded-in handle Available in white

Peavey Electronics

Ultra-high performance from a portable, two-way, full-range speaker system in a compact package. This cosmetically elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 10 inch long-throw, heavy-duty woofer with a special suspension to provide excellent excursion capability. A 14XT™ compression driver with a 1.4 inch titanium diaphragm is coupled to an extremely smooth constant directivity horn with Sound Guard™ II high frequency driver protection. Input connections are made via two 1/4 inch phone jacks connected in parallel for daisy-chaining. The Impulse® 100 provides extremely smooth frequency response and clarity in the midrange that is superlative. The cabinet features a handle, molded-in speaker stand adapter in addition to top and bottom mounting points for flying.

  • Two-way weather resistant molded speaker system
  • High-frequency driver coupled with a molded-in horn and a specially-designed, long-throw, heavy duty woofer
  • On-board Sound Guard™ II high-frequency driver protection circuit
  • Molded-in stand adapter and flying points on the top and bottom
  • Molded-in handle
  • Available in white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 100 - White
Product Name Two-Way Molded PA Enclosure (White)
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details