Visual Sound, Inc. Impulse® 100 Array Kit - Black Impulse 100 Array Kit:Black

Description
Peavey Electronics Impulse® 100 Array Kit - Black
Description
Peavey Electronics Impulse® 100 Array Kit - Black

Suppliers

Company
Product
Description
Supplier Links
Impulse® 100 Array Kit - Black - Impulse 100 Array Kit:Black - Visual Sound, Inc.
Broomall, PA, USA
Impulse® 100 Array Kit - Black
Impulse 100 Array Kit:Black
Impulse® 100 Array Kit - Black Impulse 100 Array Kit:Black
Peavey Electronics Impulse® 100 Array Kit - Black

Peavey Electronics

Impulse® 100 Array Kit - Black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 100 Array Kit:Black
Product Name Impulse® 100 Array Kit - Black
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 276832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details