Visual Sound, Inc. Speaker Package-8in Spkr-100W, 8 ohm, 2cu ft, White IMC8P-2W

Description
Lowell Manufacturing Company iMount® Cylinder-series: (100W) professional speaker system is engineered for flown installations (open ceilings). The ready-to-install system includes a speaker, enclosure and grille; some models also include a transformer. System ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, educational facilities, arenas, airport terminals and house of worship applications. Speaker size: 8" or 12
Description
Lowell Manufacturing Company iMount® Cylinder-series: (100W) professional speaker system is engineered for flown installations (open ceilings). The ready-to-install system includes a speaker, enclosure and grille; some models also include a transformer. System ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, educational facilities, arenas, airport terminals and house of worship applications. Speaker size: 8" or 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-100W, 8 ohm, 2cu ft, White - IMC8P-2W - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-100W, 8 ohm, 2cu ft, White
IMC8P-2W
Speaker Package-8in Spkr-100W, 8 ohm, 2cu ft, White IMC8P-2W
Lowell Manufacturing Company iMount® Cylinder-series: (100W) professional speaker system is engineered for flown installations (open ceilings). The ready-to-install system includes a speaker, enclosure and grille; some models also include a transformer. System ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, educational facilities, arenas, airport terminals and house of worship applications. Speaker size: 8" or 12

Lowell Manufacturing Company

iMount® Cylinder-series: (100W) professional speaker system is engineered for flown installations (open ceilings). The ready-to-install system includes a speaker, enclosure and grille; some models also include a transformer. System ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, educational facilities, arenas, airport terminals and house of worship applications. Speaker size: 8" or 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IMC8P-2W
Product Name Speaker Package-8in Spkr-100W, 8 ohm, 2cu ft, White
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details