Visual Sound, Inc. Speaker Package-8in Spkr-100W, 8 ohm, 2cu ft, Black IM8P-2SB

Description
Lowell Manufacturing Company iMount®-series: 100W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12
Description
Lowell Manufacturing Company iMount®-series: 100W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-100W, 8 ohm, 2cu ft, Black - IM8P-2SB - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-100W, 8 ohm, 2cu ft, Black
IM8P-2SB
Speaker Package-8in Spkr-100W, 8 ohm, 2cu ft, Black IM8P-2SB
Lowell Manufacturing Company iMount®-series: 100W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Lowell Manufacturing Company

iMount®-series: 100W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IM8P-2SB
Product Name Speaker Package-8in Spkr-100W, 8 ohm, 2cu ft, Black
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details