Visual Sound, Inc. Paging Horn IH8A

Description
Bogen Communications, Inc. The Bogen Model IH8A is a double reentrant horn-type loudspeaker designed for paging applications. Excellent intelligibility, handsome compact styling, and all metal, weatherproof construction make the model IH8A perfect for use indoors or outdoors with Bogen sound equipment. A detachable mounting bracket, which includes a wing-nut locking device, provides precise positioning of the horn in the vertical and horizontal planes. The unit is finished in textured mocha enamel. *Maximum speaker power capacity of 15W. *8-ohm impedance. *High intelligibility and efficiency. *Weatherproof design. *12" connecting cable for easy installation.
Description
Bogen Communications, Inc. The Bogen Model IH8A is a double reentrant horn-type loudspeaker designed for paging applications. Excellent intelligibility, handsome compact styling, and all metal, weatherproof construction make the model IH8A perfect for use indoors or outdoors with Bogen sound equipment. A detachable mounting bracket, which includes a wing-nut locking device, provides precise positioning of the horn in the vertical and horizontal planes. The unit is finished in textured mocha enamel. *Maximum speaker power capacity of 15W. *8-ohm impedance. *High intelligibility and efficiency. *Weatherproof design. *12" connecting cable for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Paging Horn - IH8A - Visual Sound, Inc.
Broomall, PA, USA
Paging Horn
IH8A
Paging Horn IH8A
Bogen Communications, Inc. The Bogen Model IH8A is a double reentrant horn-type loudspeaker designed for paging applications. Excellent intelligibility, handsome compact styling, and all metal, weatherproof construction make the model IH8A perfect for use indoors or outdoors with Bogen sound equipment. A detachable mounting bracket, which includes a wing-nut locking device, provides precise positioning of the horn in the vertical and horizontal planes. The unit is finished in textured mocha enamel. *Maximum speaker power capacity of 15W. *8-ohm impedance. *High intelligibility and efficiency. *Weatherproof design. *12" connecting cable for easy installation.

Bogen Communications, Inc.

The Bogen Model IH8A is a double reentrant horn-type loudspeaker designed for paging applications. Excellent intelligibility, handsome compact styling, and all metal, weatherproof construction make the model IH8A perfect for use indoors or outdoors with Bogen sound equipment. A detachable mounting bracket, which includes a wing-nut locking device, provides precise positioning of the horn in the vertical and horizontal planes. The unit is finished in textured mocha enamel. *Maximum speaker power capacity of 15W. *8-ohm impedance. *High intelligibility and efficiency. *Weatherproof design. *12" connecting cable for easy installation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IH8A
Product Name Paging Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 93.5 dB
Size 0.20 inch (5 mm)
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details