Visual Sound, Inc. Aluminum 2-Way In-Ceiling Speaker ICT82A

Description
OWI, Inc. • Impedance: 8 Ohms. • 2-way, 6.5" and 8" models. • 150 Watts maximum power and 100 Watts minimum power. • 6.5" or 8" aluminum woofer and 1" swivel ceramic tweeter. • Kwik KlampsTM for fast and easy installation. • Tweeter protection fuse, +/- 3dB switch. • Works in covered outdoor. • Aluminum grill material. • Color/s: Paintable White.
Description
OWI, Inc. • Impedance: 8 Ohms. • 2-way, 6.5" and 8" models. • 150 Watts maximum power and 100 Watts minimum power. • 6.5" or 8" aluminum woofer and 1" swivel ceramic tweeter. • Kwik KlampsTM for fast and easy installation. • Tweeter protection fuse, +/- 3dB switch. • Works in covered outdoor. • Aluminum grill material. • Color/s: Paintable White.

Suppliers

Company
Product
Description
Supplier Links
Aluminum 2-Way In-Ceiling Speaker - ICT82A - Visual Sound, Inc.
Broomall, PA, USA
Aluminum 2-Way In-Ceiling Speaker
ICT82A
Aluminum 2-Way In-Ceiling Speaker ICT82A
OWI, Inc. • Impedance: 8 Ohms. • 2-way, 6.5" and 8" models. • 150 Watts maximum power and 100 Watts minimum power. • 6.5" or 8" aluminum woofer and 1" swivel ceramic tweeter. • Kwik KlampsTM for fast and easy installation. • Tweeter protection fuse, +/- 3dB switch. • Works in covered outdoor. • Aluminum grill material. • Color/s: Paintable White.

OWI, Inc.

• Impedance: 8 Ohms. • 2-way, 6.5" and 8" models. • 150 Watts maximum power and 100 Watts minimum power. • 6.5" or 8" aluminum woofer and 1" swivel ceramic tweeter. • Kwik KlampsTM for fast and easy installation. • Tweeter protection fuse, +/- 3dB switch. • Works in covered outdoor. • Aluminum grill material. • Color/s: Paintable White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ICT82A
Product Name Aluminum 2-Way In-Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Car Audio, Full Range Speaker - SC95 - Boston Acoustics, Inc.
Specs
Nominal Power 60 to 160 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details