Visual Sound, Inc. All-N-One In-Ceiling Speaker ICM6-730SET

Description
OWI, Inc. • All-in-one acoustical in-ceiling solution. • 70/100 Volts. • 2-way, 6 1/2" woofer, 1" tweeter, 7.5/15/30/60 Watt power. • Includes speaker, transformer, housing, grill and T-Bar bracket. • Built-in metal housing. • Aluminum grill. • Works in covered outdoor. • Color/s: Paintable white.
Description
OWI, Inc. • All-in-one acoustical in-ceiling solution. • 70/100 Volts. • 2-way, 6 1/2" woofer, 1" tweeter, 7.5/15/30/60 Watt power. • Includes speaker, transformer, housing, grill and T-Bar bracket. • Built-in metal housing. • Aluminum grill. • Works in covered outdoor. • Color/s: Paintable white.

Suppliers

Company
Product
Description
Supplier Links
All-N-One In-Ceiling Speaker - ICM6-730SET - Visual Sound, Inc.
Broomall, PA, USA
All-N-One In-Ceiling Speaker
ICM6-730SET
All-N-One In-Ceiling Speaker ICM6-730SET
OWI, Inc. • All-in-one acoustical in-ceiling solution. • 70/100 Volts. • 2-way, 6 1/2" woofer, 1" tweeter, 7.5/15/30/60 Watt power. • Includes speaker, transformer, housing, grill and T-Bar bracket. • Built-in metal housing. • Aluminum grill. • Works in covered outdoor. • Color/s: Paintable white.

OWI, Inc.

• All-in-one acoustical in-ceiling solution. • 70/100 Volts. • 2-way, 6 1/2" woofer, 1" tweeter, 7.5/15/30/60 Watt power. • Includes speaker, transformer, housing, grill and T-Bar bracket. • Built-in metal housing. • Aluminum grill. • Works in covered outdoor. • Color/s: Paintable white.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ICM6-730SET
Product Name All-N-One In-Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3320 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details