Visual Sound, Inc. Dual Voice Coil In Ceiling Speaker IC6-DVC

Description
OWI, Inc. • Impedance: 8 Ohms. • 6.5" Dual Voice Coil w/ Twin Tweeters. • 60 Watts maximum power and 30 Watts minimum power. • 6.5" Poly carbonate rubber surround woofer, twin hard dome tweeter. • Kwik KlampsTM for fast and easy installation. • Indoor. • Paintable. • Aluminum grill material. • Color/s: Paintable White.
Description
OWI, Inc. • Impedance: 8 Ohms. • 6.5" Dual Voice Coil w/ Twin Tweeters. • 60 Watts maximum power and 30 Watts minimum power. • 6.5" Poly carbonate rubber surround woofer, twin hard dome tweeter. • Kwik KlampsTM for fast and easy installation. • Indoor. • Paintable. • Aluminum grill material. • Color/s: Paintable White.

Suppliers

Company
Product
Description
Supplier Links
Dual Voice Coil In Ceiling Speaker - IC6-DVC - Visual Sound, Inc.
Broomall, PA, USA
Dual Voice Coil In Ceiling Speaker
IC6-DVC
Dual Voice Coil In Ceiling Speaker IC6-DVC
OWI, Inc. • Impedance: 8 Ohms. • 6.5" Dual Voice Coil w/ Twin Tweeters. • 60 Watts maximum power and 30 Watts minimum power. • 6.5" Poly carbonate rubber surround woofer, twin hard dome tweeter. • Kwik KlampsTM for fast and easy installation. • Indoor. • Paintable. • Aluminum grill material. • Color/s: Paintable White.

OWI, Inc.

• Impedance: 8 Ohms. • 6.5" Dual Voice Coil w/ Twin Tweeters. • 60 Watts maximum power and 30 Watts minimum power. • 6.5" Poly carbonate rubber surround woofer, twin hard dome tweeter. • Kwik KlampsTM for fast and easy installation. • Indoor. • Paintable. • Aluminum grill material. • Color/s: Paintable White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IC6-DVC
Product Name Dual Voice Coil In Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 7560146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.39 inch (86 mm)
View Details
CR-10 Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details