Visual Sound, Inc. Installation Loudspeaker i7

Description
Tannoy/TGI North America, Inc. The Tannoy i7 is a tall and slim loudspeaker cabinet equipped with four 100mm (4.00") low frequency direct radiating drive units and one 25mm (1.00") titanium dome tweeter arranged as a line source.Designed for use in acoustically difficult applications where controlled coverage is required, the dispersion characteristics of the i7 direct sound into the desired space while minimizing reflections from the ceiling. This makes it ideal for high quality music and speech reinforcement in highly reverberant environments ranging from houses of worship to retail environments and airports to conventions centres.Available in either a charcoal or white painted finish, the shallow cabinet profile ensures discreet installations close to a wall or ceiling without sacrificing vertical coverage.
Description
Tannoy/TGI North America, Inc. The Tannoy i7 is a tall and slim loudspeaker cabinet equipped with four 100mm (4.00") low frequency direct radiating drive units and one 25mm (1.00") titanium dome tweeter arranged as a line source.Designed for use in acoustically difficult applications where controlled coverage is required, the dispersion characteristics of the i7 direct sound into the desired space while minimizing reflections from the ceiling. This makes it ideal for high quality music and speech reinforcement in highly reverberant environments ranging from houses of worship to retail environments and airports to conventions centres.Available in either a charcoal or white painted finish, the shallow cabinet profile ensures discreet installations close to a wall or ceiling without sacrificing vertical coverage.

Suppliers

Company
Product
Description
Supplier Links
Installation Loudspeaker - i7 - Visual Sound, Inc.
Broomall, PA, USA
Installation Loudspeaker
i7
Installation Loudspeaker i7
Tannoy/TGI North America, Inc. The Tannoy i7 is a tall and slim loudspeaker cabinet equipped with four 100mm (4.00") low frequency direct radiating drive units and one 25mm (1.00") titanium dome tweeter arranged as a line source.Designed for use in acoustically difficult applications where controlled coverage is required, the dispersion characteristics of the i7 direct sound into the desired space while minimizing reflections from the ceiling. This makes it ideal for high quality music and speech reinforcement in highly reverberant environments ranging from houses of worship to retail environments and airports to conventions centres.Available in either a charcoal or white painted finish, the shallow cabinet profile ensures discreet installations close to a wall or ceiling without sacrificing vertical coverage.

Tannoy/TGI North America, Inc.

The Tannoy i7 is a tall and slim loudspeaker cabinet equipped with four 100mm (4.00") low frequency direct radiating drive units and one 25mm (1.00") titanium dome tweeter arranged as a line source.Designed for use in acoustically difficult applications where controlled coverage is required, the dispersion characteristics of the i7 direct sound into the desired space while minimizing reflections from the ceiling. This makes it ideal for high quality music and speech reinforcement in highly reverberant environments ranging from houses of worship to retail environments and airports to conventions centres.Available in either a charcoal or white painted finish, the shallow cabinet profile ensures discreet installations close to a wall or ceiling without sacrificing vertical coverage.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number i7
Product Name Installation Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243112P - RS Components, Ltd.
Specs
SPL 98 dB
Nominal Power 1 watts
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1030 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω) - 13W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details