Visual Sound, Inc. ME36, Windscreen, MZH3015 Gooseneck, MZT30 and MZS31 Package i15-L

Description
Sennheiser Electronic Corp. The i15-L is a package which includes ME36, windscreen, MZH3015 gooseneck, MZT30 and MZS31.
Description
Sennheiser Electronic Corp. The i15-L is a package which includes ME36, windscreen, MZH3015 gooseneck, MZT30 and MZS31.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ME36, Windscreen, MZH3015 Gooseneck, MZT30 and MZS31 Package
i15-L
ME36, Windscreen, MZH3015 Gooseneck, MZT30 and MZS31 Package i15-L
Sennheiser Electronic Corp. The i15-L is a package which includes ME36, windscreen, MZH3015 gooseneck, MZT30 and MZS31.

Sennheiser Electronic Corp.

The i15-L is a package which includes ME36, windscreen, MZH3015 gooseneck, MZT30 and MZS31.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number i15-L
Product Name ME36, Windscreen, MZH3015 Gooseneck, MZT30 and MZS31 Package
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
The Micros Microphone - M60 Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Semicardioid
Frequency Response 70 to 8000 Hz
Sensitivity 68 mV/Pa (468836 mV/psi)
View Details