Visual Sound, Inc. Two-way, full-range, 5-inch compact indoor/outdoor loudspeaker I/O5

Description
Community Professional Loudspeakers The I/O5 is a compact 5-inch, 2-way system designed to provide great performance in areas where space is at a premium. The I/O5 easily outperforms many speakers of a larger size, and easily handles 60... The I/O5 is a compact 5-inch, 2-way system designed to provide great performance in areas where space is at a premium. The I/O5 easily outperforms many speakers of a larger size, and easily handles 60 watts of program power. Other features include a smooth sounding ½-inch Mylar diaphragm dome tweeter and a long excursion 5-inch woofer. Available in black (I/O5B, I/O5BT) or white (I/O5W, I/O5WT) finishes. Five year warranty. Compact injection moulded cabinet 90 x 50 dispersion Binding post inputs for easy and secure terminations Polypropylene LF cones for all-weather use Powdercoated steel grille Suitable for indoor and indirect outdoor applications of all types. Infin-A-Ball mounting bracket (included with each speaker) Available with or without a 70V/100V transformer Available in black or white finishes
Description
Community Professional Loudspeakers The I/O5 is a compact 5-inch, 2-way system designed to provide great performance in areas where space is at a premium. The I/O5 easily outperforms many speakers of a larger size, and easily handles 60... The I/O5 is a compact 5-inch, 2-way system designed to provide great performance in areas where space is at a premium. The I/O5 easily outperforms many speakers of a larger size, and easily handles 60 watts of program power. Other features include a smooth sounding ½-inch Mylar diaphragm dome tweeter and a long excursion 5-inch woofer. Available in black (I/O5B, I/O5BT) or white (I/O5W, I/O5WT) finishes. Five year warranty. Compact injection moulded cabinet 90 x 50 dispersion Binding post inputs for easy and secure terminations Polypropylene LF cones for all-weather use Powdercoated steel grille Suitable for indoor and indirect outdoor applications of all types. Infin-A-Ball mounting bracket (included with each speaker) Available with or without a 70V/100V transformer Available in black or white finishes

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, 5-inch compact indoor/outdoor loudspeaker - I/O5 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, 5-inch compact indoor/outdoor loudspeaker
I/O5
Two-way, full-range, 5-inch compact indoor/outdoor loudspeaker I/O5
Community Professional Loudspeakers The I/O5 is a compact 5-inch, 2-way system designed to provide great performance in areas where space is at a premium. The I/O5 easily outperforms many speakers of a larger size, and easily handles 60... The I/O5 is a compact 5-inch, 2-way system designed to provide great performance in areas where space is at a premium. The I/O5 easily outperforms many speakers of a larger size, and easily handles 60 watts of program power. Other features include a smooth sounding ½-inch Mylar diaphragm dome tweeter and a long excursion 5-inch woofer. Available in black (I/O5B, I/O5BT) or white (I/O5W, I/O5WT) finishes. Five year warranty. Compact injection moulded cabinet 90 x 50 dispersion Binding post inputs for easy and secure terminations Polypropylene LF cones for all-weather use Powdercoated steel grille Suitable for indoor and indirect outdoor applications of all types. Infin-A-Ball mounting bracket (included with each speaker) Available with or without a 70V/100V transformer Available in black or white finishes

Community Professional Loudspeakers

The I/O5 is a compact 5-inch, 2-way system designed to provide great performance in areas where space is at a premium. The I/O5 easily outperforms many speakers of a larger size, and easily handles 60...

The I/O5 is a compact 5-inch, 2-way system designed to provide great performance in areas where space is at a premium. The I/O5 easily outperforms many speakers of a larger size, and easily handles 60 watts of program power. Other features include a smooth sounding ½-inch Mylar diaphragm dome tweeter and a long excursion 5-inch woofer. Available in black (I/O5B, I/O5BT) or white (I/O5W, I/O5WT) finishes. Five year warranty.

  • Compact injection moulded cabinet
  • 90 x 50 dispersion
  • Binding post inputs for easy and secure terminations
  • Polypropylene LF cones for all-weather use
  • Powdercoated steel grille
  • Suitable for indoor and indirect outdoor applications of all types.
  • Infin-A-Ball mounting bracket (included with each speaker)
  • Available with or without a 70V/100V transformer
  • Available in black or white finishes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number I/O5
Product Name Two-way, full-range, 5-inch compact indoor/outdoor loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
Home Audio, In-Ceiling Speaker - HSi 270 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - 458-1165-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 380.95 g (13.44 oz)
View Details
2 suppliers