Visual Sound, Inc. Audio/Video Digital UPS - Line-Interactive UPS System with LCD Status Screen HTRL15UPS

Description
Tripp Lite Power Protection Tripp Lite's HTRL15UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support. Tripp Lite's HTRL15UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for home theater/media center components and other sensitive electronic equipment, including PVRs/DVRs, media center PCs/servers, home automation/control systems and security equipment. Internal UPS circuits support entry-level PCs or individual VCR/DVR components during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts and overvoltages from 75V to 147V back to usable levels without consuming battery power. Offers complete power protection with support for upright tower, flat shelfmount or 2U rackmount installation in an attractive all-black cabinet design. Includes 8 battery-supported outlets. Built-in USB port and DB9 serial port enable optional unattended system shutdown without data loss in case of extended power failure; cabling included. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Built-in single-line RJ-45 jacks offer protection for equipment with single-line tel/DSL or network Ethernet connection. Three sets of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel status screen indicates line power status, battery power status, battery low/replace status and voltage boost operation. 1500VA/900W power-handling capacity supports entry-level PCs, home entertainment systems, network workstations and audio/video components. Offers 3.5 min. battery runtime with a full load of 1500VA/900W and 13 min. with a half load of 750VA/450W. 2-year warranty; $250,000 connected equipment insurance (USA & Canada only).
Description
Tripp Lite Power Protection Tripp Lite's HTRL15UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support. Tripp Lite's HTRL15UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for home theater/media center components and other sensitive electronic equipment, including PVRs/DVRs, media center PCs/servers, home automation/control systems and security equipment. Internal UPS circuits support entry-level PCs or individual VCR/DVR components during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts and overvoltages from 75V to 147V back to usable levels without consuming battery power. Offers complete power protection with support for upright tower, flat shelfmount or 2U rackmount installation in an attractive all-black cabinet design. Includes 8 battery-supported outlets. Built-in USB port and DB9 serial port enable optional unattended system shutdown without data loss in case of extended power failure; cabling included. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Built-in single-line RJ-45 jacks offer protection for equipment with single-line tel/DSL or network Ethernet connection. Three sets of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel status screen indicates line power status, battery power status, battery low/replace status and voltage boost operation. 1500VA/900W power-handling capacity supports entry-level PCs, home entertainment systems, network workstations and audio/video components. Offers 3.5 min. battery runtime with a full load of 1500VA/900W and 13 min. with a half load of 750VA/450W. 2-year warranty; $250,000 connected equipment insurance (USA & Canada only).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Audio/Video Digital UPS - Line-Interactive UPS System with LCD Status Screen
HTRL15UPS
Audio/Video Digital UPS - Line-Interactive UPS System with LCD Status Screen HTRL15UPS
Tripp Lite Power Protection Tripp Lite's HTRL15UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support. Tripp Lite's HTRL15UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for home theater/media center components and other sensitive electronic equipment, including PVRs/DVRs, media center PCs/servers, home automation/control systems and security equipment. Internal UPS circuits support entry-level PCs or individual VCR/DVR components during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts and overvoltages from 75V to 147V back to usable levels without consuming battery power. Offers complete power protection with support for upright tower, flat shelfmount or 2U rackmount installation in an attractive all-black cabinet design. Includes 8 battery-supported outlets. Built-in USB port and DB9 serial port enable optional unattended system shutdown without data loss in case of extended power failure; cabling included. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Built-in single-line RJ-45 jacks offer protection for equipment with single-line tel/DSL or network Ethernet connection. Three sets of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel status screen indicates line power status, battery power status, battery low/replace status and voltage boost operation. 1500VA/900W power-handling capacity supports entry-level PCs, home entertainment systems, network workstations and audio/video components. Offers 3.5 min. battery runtime with a full load of 1500VA/900W and 13 min. with a half load of 750VA/450W. 2-year warranty; $250,000 connected equipment insurance (USA & Canada only).

Tripp Lite Power Protection

Tripp Lite's HTRL15UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support.

Tripp Lite's HTRL15UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for home theater/media center components and other sensitive electronic equipment, including PVRs/DVRs, media center PCs/servers, home automation/control systems and security equipment. Internal UPS circuits support entry-level PCs or individual VCR/DVR components during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts and overvoltages from 75V to 147V back to usable levels without consuming battery power. Offers complete power protection with support for upright tower, flat shelfmount or 2U rackmount installation in an attractive all-black cabinet design. Includes 8 battery-supported outlets. Built-in USB port and DB9 serial port enable optional unattended system shutdown without data loss in case of extended power failure; cabling included. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Built-in single-line RJ-45 jacks offer protection for equipment with single-line tel/DSL or network Ethernet connection. Three sets of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel status screen indicates line power status, battery power status, battery low/replace status and voltage boost operation. 1500VA/900W power-handling capacity supports entry-level PCs, home entertainment systems, network workstations and audio/video components. Offers 3.5 min. battery runtime with a full load of 1500VA/900W and 13 min. with a half load of 750VA/450W. 2-year warranty; $250,000 connected equipment insurance (USA & Canada only).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number HTRL15UPS
Product Name Audio/Video Digital UPS - Line-Interactive UPS System with LCD Status Screen
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS ISR3001B4-LFP -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details