Visual Sound, Inc. Audio/Video Pure Sine Wave UPS - On-Line, Double-Conversion, Pure Sine Wave Power Management System HTR22-3U

Description
Tripp Lite Power Protection Tripp Lite's HTR22-3U Pure Sine Wave 2200VA on-line, double-conversion UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage. Tripp Lite's HTR22-3U Pure Sine Wave 2200VA on-line, double-conversion UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Provides full-time sine wave 100, 110 or 120V +/-2% output with zero transfer time between AC and battery operation. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 138V. Network-grade AC surge and EMI/RFI line noise suppression. Requires only 3 rack spaces (3U); upright tower installation supported with optional 2-9USTAND accessory. Large internal batteries provide 18 min. half-load runtime and 6 min. full load runtime; runtime is expandable with optional BP72V15-2U and BP72V28RT-3U external battery packs. 2200VA/1600W power handling capacity is compatible with audio/video components and other sensitive electronic applications. Includes 9 UPS-supported outlets arranged in two switchable load banks that can be individually controlled via software interface to reboot selected equipment on demand or automatically shed less significant loads to extend battery runtime for more critical equipment. Supports real time UPS communications via DB9 serial port or SNMPWEBCARD slot for the ultimate in IP addressability and monitoring. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via both network interfaces. Includes PowerAlert monitoring software and complete cabling. Multi-function audible alarms and front-panel LEDs provide at-a-glance notification of UPS and line power status. Attractive all-black color scheme. 2-year warranty; $250,000 connected equipment insurance (USA & Canada only)
Description
Tripp Lite Power Protection Tripp Lite's HTR22-3U Pure Sine Wave 2200VA on-line, double-conversion UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage. Tripp Lite's HTR22-3U Pure Sine Wave 2200VA on-line, double-conversion UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Provides full-time sine wave 100, 110 or 120V +/-2% output with zero transfer time between AC and battery operation. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 138V. Network-grade AC surge and EMI/RFI line noise suppression. Requires only 3 rack spaces (3U); upright tower installation supported with optional 2-9USTAND accessory. Large internal batteries provide 18 min. half-load runtime and 6 min. full load runtime; runtime is expandable with optional BP72V15-2U and BP72V28RT-3U external battery packs. 2200VA/1600W power handling capacity is compatible with audio/video components and other sensitive electronic applications. Includes 9 UPS-supported outlets arranged in two switchable load banks that can be individually controlled via software interface to reboot selected equipment on demand or automatically shed less significant loads to extend battery runtime for more critical equipment. Supports real time UPS communications via DB9 serial port or SNMPWEBCARD slot for the ultimate in IP addressability and monitoring. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via both network interfaces. Includes PowerAlert monitoring software and complete cabling. Multi-function audible alarms and front-panel LEDs provide at-a-glance notification of UPS and line power status. Attractive all-black color scheme. 2-year warranty; $250,000 connected equipment insurance (USA & Canada only)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Audio/Video Pure Sine Wave UPS - On-Line, Double-Conversion, Pure Sine Wave Power Management System
HTR22-3U
Audio/Video Pure Sine Wave UPS - On-Line, Double-Conversion, Pure Sine Wave Power Management System HTR22-3U
Tripp Lite Power Protection Tripp Lite's HTR22-3U Pure Sine Wave 2200VA on-line, double-conversion UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage. Tripp Lite's HTR22-3U Pure Sine Wave 2200VA on-line, double-conversion UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Provides full-time sine wave 100, 110 or 120V +/-2% output with zero transfer time between AC and battery operation. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 138V. Network-grade AC surge and EMI/RFI line noise suppression. Requires only 3 rack spaces (3U); upright tower installation supported with optional 2-9USTAND accessory. Large internal batteries provide 18 min. half-load runtime and 6 min. full load runtime; runtime is expandable with optional BP72V15-2U and BP72V28RT-3U external battery packs. 2200VA/1600W power handling capacity is compatible with audio/video components and other sensitive electronic applications. Includes 9 UPS-supported outlets arranged in two switchable load banks that can be individually controlled via software interface to reboot selected equipment on demand or automatically shed less significant loads to extend battery runtime for more critical equipment. Supports real time UPS communications via DB9 serial port or SNMPWEBCARD slot for the ultimate in IP addressability and monitoring. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via both network interfaces. Includes PowerAlert monitoring software and complete cabling. Multi-function audible alarms and front-panel LEDs provide at-a-glance notification of UPS and line power status. Attractive all-black color scheme. 2-year warranty; $250,000 connected equipment insurance (USA & Canada only)

Tripp Lite Power Protection

Tripp Lite's HTR22-3U Pure Sine Wave 2200VA on-line, double-conversion UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage.

Tripp Lite's HTR22-3U Pure Sine Wave 2200VA on-line, double-conversion UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Provides full-time sine wave 100, 110 or 120V +/-2% output with zero transfer time between AC and battery operation. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 138V. Network-grade AC surge and EMI/RFI line noise suppression. Requires only 3 rack spaces (3U); upright tower installation supported with optional 2-9USTAND accessory. Large internal batteries provide 18 min. half-load runtime and 6 min. full load runtime; runtime is expandable with optional BP72V15-2U and BP72V28RT-3U external battery packs. 2200VA/1600W power handling capacity is compatible with audio/video components and other sensitive electronic applications. Includes 9 UPS-supported outlets arranged in two switchable load banks that can be individually controlled via software interface to reboot selected equipment on demand or automatically shed less significant loads to extend battery runtime for more critical equipment. Supports real time UPS communications via DB9 serial port or SNMPWEBCARD slot for the ultimate in IP addressability and monitoring. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via both network interfaces. Includes PowerAlert monitoring software and complete cabling. Multi-function audible alarms and front-panel LEDs provide at-a-glance notification of UPS and line power status. Attractive all-black color scheme. 2-year warranty; $250,000 connected equipment insurance (USA & Canada only)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number HTR22-3U
Product Name Audio/Video Pure Sine Wave UPS - On-Line, Double-Conversion, Pure Sine Wave Power Management System
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details
RUGGED UPS FA00387 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details