Visual Sound, Inc. Line-Interactive UPS System with LCD Status Screen HT1000UPS

Description
Tripp Lite Power Protection Tripp Lite's HT1000UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for PCs, home entertainment systems and media centers. Tripp Lite's HT1000UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for personal computers, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 60 minutes or individual VCR/DVR component for as long as 3 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 89 volts back to usable levels without consuming battery power. EMI/RFI line noise filtering improves component performance, assuring fuller audio and sharper video. Includes 4 battery-supported outlets, plus 4 surge suppression-only outlets for items not requiring battery support. USB port enables optional unattended system shutdown without data loss in the case of extended power failure. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Built-in single-line RJ-11 phone jacks provide surge protection for a modem, satellite receiver or other peripherals with a standard dialup/DSL phone connection. Two sets of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel voltage display indicates line power status, battery power status, battery low/replace status and voltage boost operation. 1000VA/500W power-handling ability supports media center PCs, home entertainment systems and audio/video components including flat-panel TVs, VCR/DVD players and PVRs (TiVo®). Offers 3 min. battery runtime with a full load of 1000VA/500W and 11 min. with a half load of 500VA/250W. 2-year warranty; $100,000 connected equipment Insurance (USA & Canada only).
Description
Tripp Lite Power Protection Tripp Lite's HT1000UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for PCs, home entertainment systems and media centers. Tripp Lite's HT1000UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for personal computers, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 60 minutes or individual VCR/DVR component for as long as 3 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 89 volts back to usable levels without consuming battery power. EMI/RFI line noise filtering improves component performance, assuring fuller audio and sharper video. Includes 4 battery-supported outlets, plus 4 surge suppression-only outlets for items not requiring battery support. USB port enables optional unattended system shutdown without data loss in the case of extended power failure. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Built-in single-line RJ-11 phone jacks provide surge protection for a modem, satellite receiver or other peripherals with a standard dialup/DSL phone connection. Two sets of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel voltage display indicates line power status, battery power status, battery low/replace status and voltage boost operation. 1000VA/500W power-handling ability supports media center PCs, home entertainment systems and audio/video components including flat-panel TVs, VCR/DVD players and PVRs (TiVo®). Offers 3 min. battery runtime with a full load of 1000VA/500W and 11 min. with a half load of 500VA/250W. 2-year warranty; $100,000 connected equipment Insurance (USA & Canada only).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Line-Interactive UPS System with LCD Status Screen
HT1000UPS
Line-Interactive UPS System with LCD Status Screen HT1000UPS
Tripp Lite Power Protection Tripp Lite's HT1000UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for PCs, home entertainment systems and media centers. Tripp Lite's HT1000UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for personal computers, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 60 minutes or individual VCR/DVR component for as long as 3 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 89 volts back to usable levels without consuming battery power. EMI/RFI line noise filtering improves component performance, assuring fuller audio and sharper video. Includes 4 battery-supported outlets, plus 4 surge suppression-only outlets for items not requiring battery support. USB port enables optional unattended system shutdown without data loss in the case of extended power failure. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Built-in single-line RJ-11 phone jacks provide surge protection for a modem, satellite receiver or other peripherals with a standard dialup/DSL phone connection. Two sets of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel voltage display indicates line power status, battery power status, battery low/replace status and voltage boost operation. 1000VA/500W power-handling ability supports media center PCs, home entertainment systems and audio/video components including flat-panel TVs, VCR/DVD players and PVRs (TiVo®). Offers 3 min. battery runtime with a full load of 1000VA/500W and 11 min. with a half load of 500VA/250W. 2-year warranty; $100,000 connected equipment Insurance (USA & Canada only).

Tripp Lite Power Protection

Tripp Lite's HT1000UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for PCs, home entertainment systems and media centers.

Tripp Lite's HT1000UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for personal computers, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 60 minutes or individual VCR/DVR component for as long as 3 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 89 volts back to usable levels without consuming battery power. EMI/RFI line noise filtering improves component performance, assuring fuller audio and sharper video. Includes 4 battery-supported outlets, plus 4 surge suppression-only outlets for items not requiring battery support. USB port enables optional unattended system shutdown without data loss in the case of extended power failure. PowerAlert Software available via free download from www.tripplite.com. HID-compliant USB interface enables integration with built-in power management and auto-shutdown features of Windows and Mac OS X. Built-in single-line RJ-11 phone jacks provide surge protection for a modem, satellite receiver or other peripherals with a standard dialup/DSL phone connection. Two sets of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel voltage display indicates line power status, battery power status, battery low/replace status and voltage boost operation. 1000VA/500W power-handling ability supports media center PCs, home entertainment systems and audio/video components including flat-panel TVs, VCR/DVD players and PVRs (TiVo®). Offers 3 min. battery runtime with a full load of 1000VA/500W and 11 min. with a half load of 500VA/250W. 2-year warranty; $100,000 connected equipment Insurance (USA & Canada only).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number HT1000UPS
Product Name Line-Interactive UPS System with LCD Status Screen
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
RUGGED UPS FA00316 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 1.4 to 2.1 kwatts
View Details