Visual Sound, Inc. Self-Amplifited Horn Speakers HS-EZ

Description
Bogen Communications, Inc. Bogen's Easy Design line of horn loudspeakers are compact, high intelligibility, reentrant type loudspeakers designed for use with 70V amplifier systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor & outdoor use. The HS7EZ is a 7.5-watt single-tap speaker; the HS15EZ, a 15-watt single-tap speaker; and the HS30EZ, a 30-watt single-tap speaker. All three models include a stepped attenuator volume control and come with a tilt and swivel mounting base for greater flexibility in setting the angle of projection. The HS15EZ and HS30EZ are engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), which save both time and money. Both the speakers and the mounting brackets are attractively finished in textured mocha enamel.
Description
Bogen Communications, Inc. Bogen's Easy Design line of horn loudspeakers are compact, high intelligibility, reentrant type loudspeakers designed for use with 70V amplifier systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor & outdoor use. The HS7EZ is a 7.5-watt single-tap speaker; the HS15EZ, a 15-watt single-tap speaker; and the HS30EZ, a 30-watt single-tap speaker. All three models include a stepped attenuator volume control and come with a tilt and swivel mounting base for greater flexibility in setting the angle of projection. The HS15EZ and HS30EZ are engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), which save both time and money. Both the speakers and the mounting brackets are attractively finished in textured mocha enamel.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Self-Amplifited Horn Speakers
HS-EZ
Self-Amplifited Horn Speakers HS-EZ
Bogen Communications, Inc. Bogen's Easy Design line of horn loudspeakers are compact, high intelligibility, reentrant type loudspeakers designed for use with 70V amplifier systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor & outdoor use. The HS7EZ is a 7.5-watt single-tap speaker; the HS15EZ, a 15-watt single-tap speaker; and the HS30EZ, a 30-watt single-tap speaker. All three models include a stepped attenuator volume control and come with a tilt and swivel mounting base for greater flexibility in setting the angle of projection. The HS15EZ and HS30EZ are engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), which save both time and money. Both the speakers and the mounting brackets are attractively finished in textured mocha enamel.

Bogen Communications, Inc.

Bogen's Easy Design line of horn loudspeakers are compact, high intelligibility, reentrant type loudspeakers designed for use with 70V amplifier systems. Their sturdy, weatherproof, all-metal construction is ideal for indoor & outdoor use.

The HS7EZ is a 7.5-watt single-tap speaker; the HS15EZ, a 15-watt single-tap speaker; and the HS30EZ, a 30-watt single-tap speaker. All three models include a stepped attenuator volume control and come with a tilt and swivel mounting base for greater flexibility in setting the angle of projection. The HS15EZ and HS30EZ are engineered to simplify installation (with a uniquely designed all-purpose mounting bracket) and field maintenance (with a self-aligning, field replaceable diaphragm), which save both time and money. Both the speakers and the mounting brackets are attractively finished in textured mocha enamel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HS-EZ
Product Name Self-Amplifited Horn Speakers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details