Visual Sound, Inc. 8" High Resolution Studio Monitor HR824mk2

Description
Mackie Designs, Inc. With their ultra-accurate, incredibly natural sound, our HRmk2 high-resolution Active studio monitors are the perfect union of form and function. The precisely engineered curvature of the new cast aluminum Zero Edge Baffle™ minimizes diffraction for a crystal clear image of your mix, and effectively guides sound waves so you get detailed lows, full, articulate mids, and shimmering highs. Working in concert with the baffle's contours, the HRmk2's unique passive radiator design delivers astonishing bass extension that's super-tight and always distortion-free. Wide, even dispersion of all frequencies, as well as incredible depth of field, allow you to accurately hear your mix - whether you're up close or at a distance, on axis or off - transforming your studio's sweet spot into a full-on sweet zone. And the high-gloss piano black wood cabinet not only looks hot, but adds just that bit of warmth so your sound is true - not sterile.
Description
Mackie Designs, Inc. With their ultra-accurate, incredibly natural sound, our HRmk2 high-resolution Active studio monitors are the perfect union of form and function. The precisely engineered curvature of the new cast aluminum Zero Edge Baffle™ minimizes diffraction for a crystal clear image of your mix, and effectively guides sound waves so you get detailed lows, full, articulate mids, and shimmering highs. Working in concert with the baffle's contours, the HRmk2's unique passive radiator design delivers astonishing bass extension that's super-tight and always distortion-free. Wide, even dispersion of all frequencies, as well as incredible depth of field, allow you to accurately hear your mix - whether you're up close or at a distance, on axis or off - transforming your studio's sweet spot into a full-on sweet zone. And the high-gloss piano black wood cabinet not only looks hot, but adds just that bit of warmth so your sound is true - not sterile.

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" High Resolution Studio Monitor
HR824mk2
8" High Resolution Studio Monitor HR824mk2
Mackie Designs, Inc. With their ultra-accurate, incredibly natural sound, our HRmk2 high-resolution Active studio monitors are the perfect union of form and function. The precisely engineered curvature of the new cast aluminum Zero Edge Baffle™ minimizes diffraction for a crystal clear image of your mix, and effectively guides sound waves so you get detailed lows, full, articulate mids, and shimmering highs. Working in concert with the baffle's contours, the HRmk2's unique passive radiator design delivers astonishing bass extension that's super-tight and always distortion-free. Wide, even dispersion of all frequencies, as well as incredible depth of field, allow you to accurately hear your mix - whether you're up close or at a distance, on axis or off - transforming your studio's sweet spot into a full-on sweet zone. And the high-gloss piano black wood cabinet not only looks hot, but adds just that bit of warmth so your sound is true - not sterile.

Mackie Designs, Inc.

With their ultra-accurate, incredibly natural sound, our HRmk2 high-resolution Active studio monitors are the perfect union of form and function. The precisely engineered curvature of the new cast aluminum Zero Edge Baffle™ minimizes diffraction for a crystal clear image of your mix, and effectively guides sound waves so you get detailed lows, full, articulate mids, and shimmering highs. Working in concert with the baffle's contours, the HRmk2's unique passive radiator design delivers astonishing bass extension that's super-tight and always distortion-free. Wide, even dispersion of all frequencies, as well as incredible depth of field, allow you to accurately hear your mix - whether you're up close or at a distance, on axis or off - transforming your studio's sweet spot into a full-on sweet zone. And the high-gloss piano black wood cabinet not only looks hot, but adds just that bit of warmth so your sound is true - not sterile.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HR824mk2
Product Name 8" High Resolution Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details