Visual Sound, Inc. Dual 6" High Resolution Studio Monitor HR626

Description
Mackie Designs, Inc. The HR626 is the first active Mackie studio monitor with a D'Appolito woofer-tweeter-woofe r design. It has one 6.7-inch woofer on each end of the cabinet with the dome tweeter in the center. The monitor can be setup vertically or horizontally, depending on the application. Provides direct-center alignment of high frequencies in center channel applications Can be setup vertically or horizontally, dependent upon application Dual 6.7-inch woofer design achieves precise and extended low frequency response D'Appolito crossover design for proper phase response of monitor
Description
Mackie Designs, Inc. The HR626 is the first active Mackie studio monitor with a D'Appolito woofer-tweeter-woofe r design. It has one 6.7-inch woofer on each end of the cabinet with the dome tweeter in the center. The monitor can be setup vertically or horizontally, depending on the application. Provides direct-center alignment of high frequencies in center channel applications Can be setup vertically or horizontally, dependent upon application Dual 6.7-inch woofer design achieves precise and extended low frequency response D'Appolito crossover design for proper phase response of monitor

Suppliers

Company
Product
Description
Supplier Links
Dual 6
Broomall, PA, USA
Dual 6" High Resolution Studio Monitor
HR626
Dual 6" High Resolution Studio Monitor HR626
Mackie Designs, Inc. The HR626 is the first active Mackie studio monitor with a D'Appolito woofer-tweeter-woofe r design. It has one 6.7-inch woofer on each end of the cabinet with the dome tweeter in the center. The monitor can be setup vertically or horizontally, depending on the application. Provides direct-center alignment of high frequencies in center channel applications Can be setup vertically or horizontally, dependent upon application Dual 6.7-inch woofer design achieves precise and extended low frequency response D'Appolito crossover design for proper phase response of monitor

Mackie Designs, Inc.

The HR626 is the first active Mackie studio monitor with a D'Appolito woofer-tweeter-woofer design. It has one 6.7-inch woofer on each end of the cabinet with the dome tweeter in the center. The monitor can be setup vertically or horizontally, depending on the application.

  • Provides direct-center alignment of high frequencies in center channel applications
  • Can be setup vertically or horizontally, dependent upon application
  • Dual 6.7-inch woofer design achieves precise and extended low frequency response
  • D'Appolito crossover design for proper phase response of monitor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HR626
Product Name Dual 6" High Resolution Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Energy Power EM-2.1 Multimedia System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 25 watts
Frequency Response 80 to 20000 Hz
Weight 4580.50 g (161.60 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details