Visual Sound, Inc. 6" High Resolution Studio Monitor HR624

Description
Mackie Designs, Inc. The Mackie HR624 is the ideal choice for smaller recording studios, or home and project studios looking for a monitor with the best combination of features and value.... The Mackie HR624 is the ideal choice for smaller recording studios, or home and project studios looking for a monitor with the best combination of features and value. Electronic control and dampening Benefit: Speaker output is as true to incoming signal as possible Frequency Response Controls 80Hz low-cut switch; 3-position live/dead switch (-2dB, Normal and +2dB) Benefit: Excellent response in a variety of acoustic environments Wide Sweet Spot Custom-designed die-cast wave guide Benefit: User hears the same thing across a wider range of motion Three-Position Acoustic Space Switch Compensation in bass response for half-space (-2dB) and quarter-space (-4dB) placement Benefit: As close-to-flat performance as possible regardless of placement in room
Description
Mackie Designs, Inc. The Mackie HR624 is the ideal choice for smaller recording studios, or home and project studios looking for a monitor with the best combination of features and value.... The Mackie HR624 is the ideal choice for smaller recording studios, or home and project studios looking for a monitor with the best combination of features and value. Electronic control and dampening Benefit: Speaker output is as true to incoming signal as possible Frequency Response Controls 80Hz low-cut switch; 3-position live/dead switch (-2dB, Normal and +2dB) Benefit: Excellent response in a variety of acoustic environments Wide Sweet Spot Custom-designed die-cast wave guide Benefit: User hears the same thing across a wider range of motion Three-Position Acoustic Space Switch Compensation in bass response for half-space (-2dB) and quarter-space (-4dB) placement Benefit: As close-to-flat performance as possible regardless of placement in room

Suppliers

Company
Product
Description
Supplier Links
6
Broomall, PA, USA
6" High Resolution Studio Monitor
HR624
6" High Resolution Studio Monitor HR624
Mackie Designs, Inc. The Mackie HR624 is the ideal choice for smaller recording studios, or home and project studios looking for a monitor with the best combination of features and value.... The Mackie HR624 is the ideal choice for smaller recording studios, or home and project studios looking for a monitor with the best combination of features and value. Electronic control and dampening Benefit: Speaker output is as true to incoming signal as possible Frequency Response Controls 80Hz low-cut switch; 3-position live/dead switch (-2dB, Normal and +2dB) Benefit: Excellent response in a variety of acoustic environments Wide Sweet Spot Custom-designed die-cast wave guide Benefit: User hears the same thing across a wider range of motion Three-Position Acoustic Space Switch Compensation in bass response for half-space (-2dB) and quarter-space (-4dB) placement Benefit: As close-to-flat performance as possible regardless of placement in room

Mackie Designs, Inc.

The Mackie HR624 is the ideal choice for smaller recording studios, or home and project studios looking for a monitor with the best combination of features and value....

The Mackie HR624 is the ideal choice for smaller recording studios, or home and project studios looking for a monitor with the best combination of features and value.

  • Electronic control and dampening
  • Benefit: Speaker output is as true to incoming signal as possible
  • Frequency Response Controls 80Hz low-cut switch; 3-position live/dead switch (-2dB, Normal and +2dB)
  • Benefit: Excellent response in a variety of acoustic environments Wide Sweet Spot
  • Custom-designed die-cast wave guide
  • Benefit: User hears the same thing across a wider range of motion
  • Three-Position Acoustic Space Switch
  • Compensation in bass response for half-space (-2dB) and quarter-space (-4dB) placement
  • Benefit: As close-to-flat performance as possible regardless of placement in room
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HR624
Product Name 6" High Resolution Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details