Visual Sound, Inc. 15" 2-way Powered Loudspeaker HPR152i

Description
QSC Audio Products, Inc. The bi-amplified 15" 2-way HPR152i is a versatile speaker that's at home in nearly any sound reinforcement setting. A high-power low-frequency driver with a 3" voice-coil provides extension down to 47 Hz. The 1.75" (diaphragm) compression driver on a 90° x 60° horn delivers smooth high frequencies up to 20 kHz. A 500 watt (400 LF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems. Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 35 mm pole socket 3 M10 rigging points for suspended installation
Description
QSC Audio Products, Inc. The bi-amplified 15" 2-way HPR152i is a versatile speaker that's at home in nearly any sound reinforcement setting. A high-power low-frequency driver with a 3" voice-coil provides extension down to 47 Hz. The 1.75" (diaphragm) compression driver on a 90° x 60° horn delivers smooth high frequencies up to 20 kHz. A 500 watt (400 LF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems. Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 35 mm pole socket 3 M10 rigging points for suspended installation

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" 2-way Powered Loudspeaker
HPR152i
15" 2-way Powered Loudspeaker HPR152i
QSC Audio Products, Inc. The bi-amplified 15" 2-way HPR152i is a versatile speaker that's at home in nearly any sound reinforcement setting. A high-power low-frequency driver with a 3" voice-coil provides extension down to 47 Hz. The 1.75" (diaphragm) compression driver on a 90° x 60° horn delivers smooth high frequencies up to 20 kHz. A 500 watt (400 LF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems. Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 35 mm pole socket 3 M10 rigging points for suspended installation

QSC Audio Products, Inc.

The bi-amplified 15" 2-way HPR152i is a versatile speaker that's at home in nearly any sound reinforcement setting. A high-power low-frequency driver with a 3" voice-coil provides extension down to 47 Hz. The 1.75" (diaphragm) compression driver on a 90° x 60° horn delivers smooth high frequencies up to 20 kHz. A 500 watt (400 LF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems.

  • Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power
  • Attractive and professional appearance
  • Rugged birch enclosure
  • Tour-grade 16 gauge steel grille
  • Ergonomic handles with comfortable, non-slip grip
  • 35 mm pole socket
  • 3 M10 rigging points for suspended installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HPR152i
Product Name 15" 2-way Powered Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 510 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω) - 6W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 6.50 inch (165 mm)
View Details