Visual Sound, Inc. 15" 2-way powered loudspeaker, 100W HF/400W LF, 90°Hx 60°V, HPR152F

Description
QSC Audio Products, Inc. The only portable powered speakers with legendary QSC amplifier power and reliability. The bi-amplified 15" 2-way HPR152F is a versatile speaker that is at home in nearly any sound reinforcement setting. A high-power low frequency driver with a 3" voice coil provides extension down to 48 Hz. The 1.75" (diaphragm) compression driver on a 90° x 60° horn delivers smooth high frequencies up to 20 kHz.
Description
QSC Audio Products, Inc. The only portable powered speakers with legendary QSC amplifier power and reliability. The bi-amplified 15" 2-way HPR152F is a versatile speaker that is at home in nearly any sound reinforcement setting. A high-power low frequency driver with a 3" voice coil provides extension down to 48 Hz. The 1.75" (diaphragm) compression driver on a 90° x 60° horn delivers smooth high frequencies up to 20 kHz.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
15" 2-way powered loudspeaker, 100W HF/400W LF, 90°Hx 60°V,
HPR152F
15" 2-way powered loudspeaker, 100W HF/400W LF, 90°Hx 60°V, HPR152F
QSC Audio Products, Inc. The only portable powered speakers with legendary QSC amplifier power and reliability. The bi-amplified 15" 2-way HPR152F is a versatile speaker that is at home in nearly any sound reinforcement setting. A high-power low frequency driver with a 3" voice coil provides extension down to 48 Hz. The 1.75" (diaphragm) compression driver on a 90° x 60° horn delivers smooth high frequencies up to 20 kHz.

QSC Audio Products, Inc.

The only portable powered speakers with legendary QSC amplifier power and reliability.

The bi-amplified 15" 2-way HPR152F is a versatile speaker that is at home in nearly any sound reinforcement setting. A high-power low frequency driver with a 3" voice coil provides extension down to 48 Hz. The 1.75" (diaphragm) compression driver on a 90° x 60° horn delivers smooth high frequencies up to 20 kHz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HPR152F
Product Name 15" 2-way powered loudspeaker, 100W HF/400W LF, 90°Hx 60°V,
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 423-1200-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 750 Hz
View Details
Enclosed Tower Coaxial Speaker System, Gloss Black, Sport Grilles (100 W, 4 Ω) - M770-ETX-SG-TB - JL Audio, Inc.
Specs
Nominal Power 100 watts
Maximum Power 225 watts
Impedance 4 ohms
View Details