Visual Sound, Inc. HP64 Medium Install Horn HP64

Description
Electro-Voice The Electro-Voice® HP64 is a wide-range, flat-front, high-frequency, constant-directivity horn. It offers economy of space, where geometry is "just big enough for the job." A horizontal angle is controlled over a frequency range of 1.7 kHz to 20 kHz, and the vertical angle is controlled from 1.8 kHz to 20 kHz with unusual precision. Loading is maintained to a low frequency of 650 Hz. The HP Series horns (U.S. Patent no. 4,629,029) represent the latest development in Constant Directivity design, employing the same principles EV engineers used to design the world's first Constant Directivity horns in 1974. The HP64's flat-front TransPlanar™ design makes it suitable for all modern boxes and clustered systems. A unique, integral, fiberglass-and-zinc construction gives a strength-to-weight ratio superior to conventional fiberglass horns, resulting in exceptional throat-area strength and elimination of wall vibrations. The HP64's special, vaned, waveguide throat detail delivers superior, high-frequency, vertical control compared to similar two-inch-throat horn designs.
Description
Electro-Voice The Electro-Voice® HP64 is a wide-range, flat-front, high-frequency, constant-directivity horn. It offers economy of space, where geometry is "just big enough for the job." A horizontal angle is controlled over a frequency range of 1.7 kHz to 20 kHz, and the vertical angle is controlled from 1.8 kHz to 20 kHz with unusual precision. Loading is maintained to a low frequency of 650 Hz. The HP Series horns (U.S. Patent no. 4,629,029) represent the latest development in Constant Directivity design, employing the same principles EV engineers used to design the world's first Constant Directivity horns in 1974. The HP64's flat-front TransPlanar™ design makes it suitable for all modern boxes and clustered systems. A unique, integral, fiberglass-and-zinc construction gives a strength-to-weight ratio superior to conventional fiberglass horns, resulting in exceptional throat-area strength and elimination of wall vibrations. The HP64's special, vaned, waveguide throat detail delivers superior, high-frequency, vertical control compared to similar two-inch-throat horn designs.

Suppliers

Company
Product
Description
Supplier Links
HP64 Medium Install Horn - HP64 - Visual Sound, Inc.
Broomall, PA, USA
HP64 Medium Install Horn
HP64
HP64 Medium Install Horn HP64
Electro-Voice The Electro-Voice® HP64 is a wide-range, flat-front, high-frequency, constant-directivity horn. It offers economy of space, where geometry is "just big enough for the job." A horizontal angle is controlled over a frequency range of 1.7 kHz to 20 kHz, and the vertical angle is controlled from 1.8 kHz to 20 kHz with unusual precision. Loading is maintained to a low frequency of 650 Hz. The HP Series horns (U.S. Patent no. 4,629,029) represent the latest development in Constant Directivity design, employing the same principles EV engineers used to design the world's first Constant Directivity horns in 1974. The HP64's flat-front TransPlanar™ design makes it suitable for all modern boxes and clustered systems. A unique, integral, fiberglass-and-zinc construction gives a strength-to-weight ratio superior to conventional fiberglass horns, resulting in exceptional throat-area strength and elimination of wall vibrations. The HP64's special, vaned, waveguide throat detail delivers superior, high-frequency, vertical control compared to similar two-inch-throat horn designs.

Electro-Voice

The Electro-Voice® HP64 is a wide-range, flat-front, high-frequency, constant-directivity horn. It offers economy of space, where geometry is "just big enough for the job." A horizontal angle is controlled over a frequency range of 1.7 kHz to 20 kHz, and the vertical angle is controlled from 1.8 kHz to 20 kHz with unusual precision. Loading is maintained to a low frequency of 650 Hz. The HP Series horns (U.S. Patent no. 4,629,029) represent the latest development in Constant Directivity design, employing the same principles EV engineers used to design the world's first Constant Directivity horns in 1974. The HP64's flat-front TransPlanar™ design makes it suitable for all modern boxes and clustered systems. A unique, integral, fiberglass-and-zinc construction gives a strength-to-weight ratio superior to conventional fiberglass horns, resulting in exceptional throat-area strength and elimination of wall vibrations. The HP64's special, vaned, waveguide throat detail delivers superior, high-frequency, vertical control compared to similar two-inch-throat horn designs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP64
Product Name HP64 Medium Install Horn
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details