Visual Sound, Inc. High Power Speaker HP129i

Description
SoundTube Entertainment, Inc. *High-SPL, high-efficiency system for the sound reinforcement and PA markets. *BroadBeamHP coverage pattern providing smooth response and maximum SPL across the audio spectrum. *Reduced amplification costs and maximum efficiency (97 dB sensitivity), with 8 Ohm impedance. *Weatherized components indoor/outdoor applications and a ported enclosure for added bass response (down to 60 Hz, - 10 dB). *Easy-access 5-position tap switch for 25/70.7/100 Volt and 8 Ohm settings allows for easy ordering, stocking and installation. *Included accessories: hanging hardware, Euroblock connector, terminal weather boot. *Optional accessories: surface-mount bracket (AC-RS-SM129). *High quality black or white painted finish. Custom colors available.
Description
SoundTube Entertainment, Inc. *High-SPL, high-efficiency system for the sound reinforcement and PA markets. *BroadBeamHP coverage pattern providing smooth response and maximum SPL across the audio spectrum. *Reduced amplification costs and maximum efficiency (97 dB sensitivity), with 8 Ohm impedance. *Weatherized components indoor/outdoor applications and a ported enclosure for added bass response (down to 60 Hz, - 10 dB). *Easy-access 5-position tap switch for 25/70.7/100 Volt and 8 Ohm settings allows for easy ordering, stocking and installation. *Included accessories: hanging hardware, Euroblock connector, terminal weather boot. *Optional accessories: surface-mount bracket (AC-RS-SM129). *High quality black or white painted finish. Custom colors available.

Suppliers

Company
Product
Description
Supplier Links
High Power Speaker - HP129i - Visual Sound, Inc.
Broomall, PA, USA
High Power Speaker
HP129i
High Power Speaker HP129i
SoundTube Entertainment, Inc. *High-SPL, high-efficiency system for the sound reinforcement and PA markets. *BroadBeamHP coverage pattern providing smooth response and maximum SPL across the audio spectrum. *Reduced amplification costs and maximum efficiency (97 dB sensitivity), with 8 Ohm impedance. *Weatherized components indoor/outdoor applications and a ported enclosure for added bass response (down to 60 Hz, - 10 dB). *Easy-access 5-position tap switch for 25/70.7/100 Volt and 8 Ohm settings allows for easy ordering, stocking and installation. *Included accessories: hanging hardware, Euroblock connector, terminal weather boot. *Optional accessories: surface-mount bracket (AC-RS-SM129). *High quality black or white painted finish. Custom colors available.

SoundTube Entertainment, Inc.

*High-SPL, high-efficiency system for the sound reinforcement and PA markets.
*BroadBeamHP coverage pattern providing smooth response and maximum SPL across the audio spectrum.
*Reduced amplification costs and maximum efficiency (97 dB sensitivity), with 8 Ohm impedance.
*Weatherized components indoor/outdoor applications and a ported enclosure for added bass response (down to 60 Hz, - 10 dB).
*Easy-access 5-position tap switch for 25/70.7/100 Volt and 8 Ohm settings allows for easy ordering, stocking and installation.
*Included accessories: hanging hardware, Euroblock connector, terminal weather boot.
*Optional accessories: surface-mount bracket (AC-RS-SM129).
*High quality black or white painted finish. Custom colors available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP129i
Product Name High Power Speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Car Audio, Full Range Speaker - SR55 - Boston Acoustics, Inc.
Specs
Nominal Power 85 to 250 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
IEC60601-1-8 Medical Speakers - SBS300PC - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 1.75 inch (44 mm)
View Details
2 suppliers