Visual Sound, Inc. HP Medium-Format, Two-inch Horn HP1240

Description
Electro-Voice The HP1240 is a medium-format, two-inch horn. Its vertical dimensions have been reduced for use in constrained spaces where large-format horns cannot fit. The HP1240 maintains horizontal directional control to 500 Hz and vertical control to 1,500 Hz.
Description
Electro-Voice The HP1240 is a medium-format, two-inch horn. Its vertical dimensions have been reduced for use in constrained spaces where large-format horns cannot fit. The HP1240 maintains horizontal directional control to 500 Hz and vertical control to 1,500 Hz.

Suppliers

Company
Product
Description
Supplier Links
HP Medium-Format, Two-inch Horn - HP1240 - Visual Sound, Inc.
Broomall, PA, USA
HP Medium-Format, Two-inch Horn
HP1240
HP Medium-Format, Two-inch Horn HP1240
Electro-Voice The HP1240 is a medium-format, two-inch horn. Its vertical dimensions have been reduced for use in constrained spaces where large-format horns cannot fit. The HP1240 maintains horizontal directional control to 500 Hz and vertical control to 1,500 Hz.

Electro-Voice

The HP1240 is a medium-format, two-inch horn. Its vertical dimensions have been reduced for use in constrained spaces where large-format horns cannot fit. The HP1240 maintains horizontal directional control to 500 Hz and vertical control to 1,500 Hz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP1240
Product Name HP Medium-Format, Two-inch Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 49 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details