Visual Sound, Inc. Aviation Boomset HME 110

Description
Sennheiser Electronic Corp. Featuring an elegant high-tech finiah, closed ear protector headphones and excellent passive noise attenuation, the HME110 aviation boomset is ideal for use in propeller and turbo-prop aircraft. Constant attenuation of up to 40 dB Advanced transducer design ensures excellent speech intelligibility Headphone volume control Noise-compensated boom microphone for superior speech transmission 10-year warranty
Description
Sennheiser Electronic Corp. Featuring an elegant high-tech finiah, closed ear protector headphones and excellent passive noise attenuation, the HME110 aviation boomset is ideal for use in propeller and turbo-prop aircraft. Constant attenuation of up to 40 dB Advanced transducer design ensures excellent speech intelligibility Headphone volume control Noise-compensated boom microphone for superior speech transmission 10-year warranty

Suppliers

Company
Product
Description
Supplier Links
Aviation Boomset - HME 110 - Visual Sound, Inc.
Broomall, PA, USA
Aviation Boomset
HME 110
Aviation Boomset HME 110
Sennheiser Electronic Corp. Featuring an elegant high-tech finiah, closed ear protector headphones and excellent passive noise attenuation, the HME110 aviation boomset is ideal for use in propeller and turbo-prop aircraft. Constant attenuation of up to 40 dB Advanced transducer design ensures excellent speech intelligibility Headphone volume control Noise-compensated boom microphone for superior speech transmission 10-year warranty

Sennheiser Electronic Corp.

Featuring an elegant high-tech finiah, closed ear protector headphones and excellent passive noise attenuation, the HME110 aviation boomset is ideal for use in propeller and turbo-prop aircraft.

  • Constant attenuation of up to 40 dB
  • Advanced transducer design ensures excellent speech intelligibility
  • Headphone volume control
  • Noise-compensated boom microphone for superior speech transmission
  • 10-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HME 110
Product Name Aviation Boomset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details