Visual Sound, Inc. Hanging Module HM 1000

Description
AKG Acoustics, U.S. Hanging module for use with AKG Discreet Acoustics Modular capsules. Comes with 33-ft of twist-resistant cable and in-line XLR phantom power adapter with switchable bass-cut filter. Metal adapter helps aim microphone.
Description
AKG Acoustics, U.S. Hanging module for use with AKG Discreet Acoustics Modular capsules. Comes with 33-ft of twist-resistant cable and in-line XLR phantom power adapter with switchable bass-cut filter. Metal adapter helps aim microphone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Hanging Module
HM 1000
Hanging Module HM 1000
AKG Acoustics, U.S. Hanging module for use with AKG Discreet Acoustics Modular capsules. Comes with 33-ft of twist-resistant cable and in-line XLR phantom power adapter with switchable bass-cut filter. Metal adapter helps aim microphone.

AKG Acoustics, U.S.

Hanging module for use with AKG Discreet Acoustics Modular capsules. Comes with 33-ft of twist-resistant cable and in-line XLR phantom power adapter with switchable bass-cut filter. Metal adapter helps aim microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HM 1000
Product Name Hanging Module
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details