Visual Sound, Inc. Performance Headworn Dynamic Microphone HM-1

Description
Nady Systems, Inc. - Pro Audio Performance Headworn Dynamic features uni-directional dynamic element for top audio response. Uni-directional dynamic element for top audio response - perfect for even the most exacting singing/performance applications. *Adjustable gooseneck which can be set at any angle required by the user. The head worn support system is extremely light and comfortable, and is designed to be visually unobtrusive while worn. *Its ear rests and temple provide maximum stability during use, even while moving, dancing, or shaking the head. The durable cable assembly and internal construction are designed to minimize handling noise from contact and movement. *Available with Mini-XLR or 3.5mm phone plug for wired and wireless applications (fits most standard wireless bodypack transmitters).
Description
Nady Systems, Inc. - Pro Audio Performance Headworn Dynamic features uni-directional dynamic element for top audio response. Uni-directional dynamic element for top audio response - perfect for even the most exacting singing/performance applications. *Adjustable gooseneck which can be set at any angle required by the user. The head worn support system is extremely light and comfortable, and is designed to be visually unobtrusive while worn. *Its ear rests and temple provide maximum stability during use, even while moving, dancing, or shaking the head. The durable cable assembly and internal construction are designed to minimize handling noise from contact and movement. *Available with Mini-XLR or 3.5mm phone plug for wired and wireless applications (fits most standard wireless bodypack transmitters).

Suppliers

Company
Product
Description
Supplier Links
Performance Headworn Dynamic Microphone - HM-1 - Visual Sound, Inc.
Broomall, PA, USA
Performance Headworn Dynamic Microphone
HM-1
Performance Headworn Dynamic Microphone HM-1
Nady Systems, Inc. - Pro Audio Performance Headworn Dynamic features uni-directional dynamic element for top audio response. Uni-directional dynamic element for top audio response - perfect for even the most exacting singing/performance applications. *Adjustable gooseneck which can be set at any angle required by the user. The head worn support system is extremely light and comfortable, and is designed to be visually unobtrusive while worn. *Its ear rests and temple provide maximum stability during use, even while moving, dancing, or shaking the head. The durable cable assembly and internal construction are designed to minimize handling noise from contact and movement. *Available with Mini-XLR or 3.5mm phone plug for wired and wireless applications (fits most standard wireless bodypack transmitters).

Nady Systems, Inc. - Pro Audio

Performance Headworn Dynamic features uni-directional dynamic element for top audio response.

Uni-directional dynamic element for top audio response - perfect for even the most exacting singing/performance applications. *Adjustable gooseneck which can be set at any angle required by the user. The head worn support system is extremely light and comfortable, and is designed to be visually unobtrusive while worn. *Its ear rests and temple provide maximum stability during use, even while moving, dancing, or shaking the head. The durable cable assembly and internal construction are designed to minimize handling noise from contact and movement. *Available with Mini-XLR or 3.5mm phone plug for wired and wireless applications (fits most standard wireless bodypack transmitters).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HM-1
Product Name Performance Headworn Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3L5O Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 8 mV/Pa (55157 mV/psi)
View Details