Visual Sound, Inc. Hiker Pro HKP-2L

Description
Porta-Brace HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position. The Hiker Pro has hideaway backstraps and has handles for carrying. Metal rings provided for optional shoulder straps. The Hiker Pro is designed for lighter weight cameras. Ample pockets are provided for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and our unique "camera cozy" pillow nesting system. "L" version has removable laptop pocket, and No pillow system. customizable solution durable, 1000-denier cordura engineered for professionals lightweight
Description
Porta-Brace HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position. The Hiker Pro has hideaway backstraps and has handles for carrying. Metal rings provided for optional shoulder straps. The Hiker Pro is designed for lighter weight cameras. Ample pockets are provided for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and our unique "camera cozy" pillow nesting system. "L" version has removable laptop pocket, and No pillow system. customizable solution durable, 1000-denier cordura engineered for professionals lightweight

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Hiker Pro
HKP-2L
Hiker Pro HKP-2L
Porta-Brace HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position. The Hiker Pro has hideaway backstraps and has handles for carrying. Metal rings provided for optional shoulder straps. The Hiker Pro is designed for lighter weight cameras. Ample pockets are provided for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and our unique "camera cozy" pillow nesting system. "L" version has removable laptop pocket, and No pillow system. customizable solution durable, 1000-denier cordura engineered for professionals lightweight

Porta-Brace

HIKER PRO CAMERA CASES are for lightweight hand held and mid size cameras. Carry hands free or in a horizontal position.

The Hiker Pro has hideaway backstraps and has handles for carrying. Metal rings provided for optional shoulder straps. The Hiker Pro is designed for lighter weight cameras. Ample pockets are provided for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and our unique "camera cozy" pillow nesting system. "L" version has removable laptop pocket, and No pillow system.

  • customizable solution
  • durable, 1000-denier cordura
  • engineered for professionals
  • lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number HKP-2L
Product Name Hiker Pro
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details