Visual Sound, Inc. Low Profile, Full Range Loudspeaker Highline 300

Description
Tannoy/TGI North America, Inc. The Arena HighLine 300c is designed primarily as a low profile, full range loudspeaker for use in conjunction with Plasma or LCD flat screens. The supplied bracket system and cable management ensure a close to wall mounting and a visual effect that blends with the décor; important in high style installations such as lounges, bars, hotels and boardrooms. The HighLine 300c can be used as left, right and centre around the screen, while low frequency reinforcement can be provided by adding the Tannoy V Series VS10 BP subwoofer in conjunction with the TDX1 electronic system controller.
Description
Tannoy/TGI North America, Inc. The Arena HighLine 300c is designed primarily as a low profile, full range loudspeaker for use in conjunction with Plasma or LCD flat screens. The supplied bracket system and cable management ensure a close to wall mounting and a visual effect that blends with the décor; important in high style installations such as lounges, bars, hotels and boardrooms. The HighLine 300c can be used as left, right and centre around the screen, while low frequency reinforcement can be provided by adding the Tannoy V Series VS10 BP subwoofer in conjunction with the TDX1 electronic system controller.

Suppliers

Company
Product
Description
Supplier Links
Low Profile, Full Range Loudspeaker - Highline 300 - Visual Sound, Inc.
Broomall, PA, USA
Low Profile, Full Range Loudspeaker
Highline 300
Low Profile, Full Range Loudspeaker Highline 300
Tannoy/TGI North America, Inc. The Arena HighLine 300c is designed primarily as a low profile, full range loudspeaker for use in conjunction with Plasma or LCD flat screens. The supplied bracket system and cable management ensure a close to wall mounting and a visual effect that blends with the décor; important in high style installations such as lounges, bars, hotels and boardrooms. The HighLine 300c can be used as left, right and centre around the screen, while low frequency reinforcement can be provided by adding the Tannoy V Series VS10 BP subwoofer in conjunction with the TDX1 electronic system controller.

Tannoy/TGI North America, Inc.

The Arena HighLine 300c is designed primarily as a low profile, full range loudspeaker for use in conjunction with Plasma or LCD flat screens. The supplied bracket system and cable management ensure a close to wall mounting and a visual effect that blends with the décor; important in high style installations such as lounges, bars, hotels and boardrooms. The HighLine 300c can be used as left, right and centre around the screen, while low frequency reinforcement can be provided by adding the Tannoy V Series VS10 BP subwoofer in conjunction with the TDX1 electronic system controller.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Highline 300
Product Name Low Profile, Full Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.16 inch (131 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 215 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details