Visual Sound, Inc. High-Fidelity Ceiling Speaker HFCS1LP

Description
Bogen Communications, Inc. The Bogen HFCS1 and HFCS1LP ceiling loudspeakers deliver superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. Both speakers offer several levels of power output controlled via a front-mounted rotary tap selector switch (under grille). The low-distortion speaker design, coupled with a computer-matched venting system, delivers high intelligibility and exceptional low-frequency response for both music and speech reinforcement. *6-3/4" mounting depth for installations into a variety of ceiling environments including suspended and hard surface ceilings. *Low-profile housing allows greater range of installation depths. *Computer-matched venting system for full bass output. *Wide dispersion coaxial driver provides broad, even coverage. *For 16-ohm, 70V, & 100V systems.
Description
Bogen Communications, Inc. The Bogen HFCS1 and HFCS1LP ceiling loudspeakers deliver superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. Both speakers offer several levels of power output controlled via a front-mounted rotary tap selector switch (under grille). The low-distortion speaker design, coupled with a computer-matched venting system, delivers high intelligibility and exceptional low-frequency response for both music and speech reinforcement. *6-3/4" mounting depth for installations into a variety of ceiling environments including suspended and hard surface ceilings. *Low-profile housing allows greater range of installation depths. *Computer-matched venting system for full bass output. *Wide dispersion coaxial driver provides broad, even coverage. *For 16-ohm, 70V, & 100V systems.

Suppliers

Company
Product
Description
Supplier Links
High-Fidelity Ceiling Speaker - HFCS1LP - Visual Sound, Inc.
Broomall, PA, USA
High-Fidelity Ceiling Speaker
HFCS1LP
High-Fidelity Ceiling Speaker HFCS1LP
Bogen Communications, Inc. The Bogen HFCS1 and HFCS1LP ceiling loudspeakers deliver superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. Both speakers offer several levels of power output controlled via a front-mounted rotary tap selector switch (under grille). The low-distortion speaker design, coupled with a computer-matched venting system, delivers high intelligibility and exceptional low-frequency response for both music and speech reinforcement. *6-3/4" mounting depth for installations into a variety of ceiling environments including suspended and hard surface ceilings. *Low-profile housing allows greater range of installation depths. *Computer-matched venting system for full bass output. *Wide dispersion coaxial driver provides broad, even coverage. *For 16-ohm, 70V, & 100V systems.

Bogen Communications, Inc.

The Bogen HFCS1 and HFCS1LP ceiling loudspeakers deliver superior sound and clear intelligibility in a variety of ceiling environments. The system can be easily installed in hard-surfaced ceilings, suspended ceilings, and new constructions. Both speakers offer several levels of power output controlled via a front-mounted rotary tap selector switch (under grille). The low-distortion speaker design, coupled with a computer-matched venting system, delivers high intelligibility and exceptional low-frequency response for both music and speech reinforcement. *6-3/4" mounting depth for installations into a variety of ceiling environments including suspended and hard surface ceilings. *Low-profile housing allows greater range of installation depths. *Computer-matched venting system for full bass output. *Wide dispersion coaxial driver provides broad, even coverage. *For 16-ohm, 70V, & 100V systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HFCS1LP
Product Name High-Fidelity Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details