Visual Sound, Inc. 40" LED HDTV LCD Commercial Display HE40A

Description
Samsung Electronics America, Inc. Samsung's HE Series use LED as a backlight which make them a more environmentally friendly display option. Mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays (depending on screen size), Samsung's HE-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LED LCD commercial displays provide a new era of elegance and efficiency. The HE-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. ENERGY STAR 5.0 Certified The Samsung HE Series satisfies the latest ENERGY STAR 5.0 criteria. These displays use 30 % to 50 % less power than conventional CCFL backlit displays which will save your business money on energy costs for the duration of their lifetime. Ultra - slim chassis design (1.18"), thin bezel (15.1 mm) and lightweight chassis. Integrated TV tuner Simple "plug & play" digital signage Three-year warranty
Description
Samsung Electronics America, Inc. Samsung's HE Series use LED as a backlight which make them a more environmentally friendly display option. Mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays (depending on screen size), Samsung's HE-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LED LCD commercial displays provide a new era of elegance and efficiency. The HE-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. ENERGY STAR 5.0 Certified The Samsung HE Series satisfies the latest ENERGY STAR 5.0 criteria. These displays use 30 % to 50 % less power than conventional CCFL backlit displays which will save your business money on energy costs for the duration of their lifetime. Ultra - slim chassis design (1.18"), thin bezel (15.1 mm) and lightweight chassis. Integrated TV tuner Simple "plug & play" digital signage Three-year warranty

Suppliers

Company
Product
Description
Supplier Links
40
Broomall, PA, USA
40" LED HDTV LCD Commercial Display
HE40A
40" LED HDTV LCD Commercial Display HE40A
Samsung Electronics America, Inc. Samsung's HE Series use LED as a backlight which make them a more environmentally friendly display option. Mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays (depending on screen size), Samsung's HE-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LED LCD commercial displays provide a new era of elegance and efficiency. The HE-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. ENERGY STAR 5.0 Certified The Samsung HE Series satisfies the latest ENERGY STAR 5.0 criteria. These displays use 30 % to 50 % less power than conventional CCFL backlit displays which will save your business money on energy costs for the duration of their lifetime. Ultra - slim chassis design (1.18"), thin bezel (15.1 mm) and lightweight chassis. Integrated TV tuner Simple "plug & play" digital signage Three-year warranty

Samsung Electronics America, Inc.

Samsung's HE Series use LED as a backlight which make them a more environmentally friendly display option. Mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays (depending on screen size), Samsung's HE-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LED LCD commercial displays provide a new era of elegance and efficiency. The HE-Series have an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. ENERGY STAR 5.0 Certified The Samsung HE Series satisfies the latest ENERGY STAR 5.0 criteria. These displays use 30 % to 50 % less power than conventional CCFL backlit displays which will save your business money on energy costs for the duration of their lifetime.

  • Ultra - slim chassis design (1.18"), thin bezel (15.1 mm) and lightweight chassis.
  • Integrated TV tuner
  • Simple "plug & play" digital signage
  • Three-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number HE40A
Product Name 40" LED HDTV LCD Commercial Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 214826 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
32
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1366 x 768
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details