Visual Sound, Inc. NEO Upconverter HDU-3901

Description
Leitch Technology Corp. HDU-3901 converts from standard definition digital component(SDI) 525/625 to high definition digital component (HD-SDI) 480p, 720p and 1080i incorporating processing for all standards used in broadcast facilities worldwide. HDU-3901 converts from standard definition digital component (SDI) 525/625 to high definition digital component (HD-SDI) 480p, 720p and 1080i incorporating processing for all standards used in broadcast facilities worldwide. Embedded audio is handled within the upconverter. A full processing amplifier for video and embedded audio is provided. An Aspect Ratio Converter (ARC) with presets and user configurable aspect ratio is required. A logo generator functions allows for user downloadable logos to be keyed into the program HDTV output. A "two module set" for NEO frames that provides high quality upconversion from standard definition to high definition. Applications include final conversion in a standard definition facility for high definition output and bridging from a standard definition router to a high definition router. Broadcast quality, low price tag Two selectable SD-SDI inputs EDH monitoring on SDI input Auto-detect or user forced input Two HD-SDI outputs, one with selectable on/off SAG One output switchable between normal and invert key, fixed soft edges Key output of non-picture area Motion compensated, advanced 3D interpolation filters. Noise reduction Customer selectable detail enhancement settings. (Edge sharpening/softening ) Video processing amplifier controls 12-bit processing for video (10-bit path) Color space conversion User controlled ARC settings (H/V size, H/V position) User selectable coloured borders ANC processing Adjustable vertical blanking Transfer vertical interval information (EIA608 to EIA 708 as SMPTE 344M) Pass all ANC data packets on to output with delay. (Includes embedded audio) Embedded Audio Processing Full processing amplifier (gain, invert, sum, delay, swap (channel assignment) 2 groups (8 channels) Processing for 16/20/24 bit audio Handles embedded audio (demux for SD, delay/proc amp, remux into HD) Handles embedded AC-3TM, DOLBY-ETM, APT-X compressed audio Freeze or trouble slide Built-in SD and HD test generators GPI control over aspect ratio Command Control System (CCS) Enabled Deja-View intelligent settings recovery system
Description
Leitch Technology Corp. HDU-3901 converts from standard definition digital component(SDI) 525/625 to high definition digital component (HD-SDI) 480p, 720p and 1080i incorporating processing for all standards used in broadcast facilities worldwide. HDU-3901 converts from standard definition digital component (SDI) 525/625 to high definition digital component (HD-SDI) 480p, 720p and 1080i incorporating processing for all standards used in broadcast facilities worldwide. Embedded audio is handled within the upconverter. A full processing amplifier for video and embedded audio is provided. An Aspect Ratio Converter (ARC) with presets and user configurable aspect ratio is required. A logo generator functions allows for user downloadable logos to be keyed into the program HDTV output. A "two module set" for NEO frames that provides high quality upconversion from standard definition to high definition. Applications include final conversion in a standard definition facility for high definition output and bridging from a standard definition router to a high definition router. Broadcast quality, low price tag Two selectable SD-SDI inputs EDH monitoring on SDI input Auto-detect or user forced input Two HD-SDI outputs, one with selectable on/off SAG One output switchable between normal and invert key, fixed soft edges Key output of non-picture area Motion compensated, advanced 3D interpolation filters. Noise reduction Customer selectable detail enhancement settings. (Edge sharpening/softening ) Video processing amplifier controls 12-bit processing for video (10-bit path) Color space conversion User controlled ARC settings (H/V size, H/V position) User selectable coloured borders ANC processing Adjustable vertical blanking Transfer vertical interval information (EIA608 to EIA 708 as SMPTE 344M) Pass all ANC data packets on to output with delay. (Includes embedded audio) Embedded Audio Processing Full processing amplifier (gain, invert, sum, delay, swap (channel assignment) 2 groups (8 channels) Processing for 16/20/24 bit audio Handles embedded audio (demux for SD, delay/proc amp, remux into HD) Handles embedded AC-3TM, DOLBY-ETM, APT-X compressed audio Freeze or trouble slide Built-in SD and HD test generators GPI control over aspect ratio Command Control System (CCS) Enabled Deja-View intelligent settings recovery system

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
NEO Upconverter
HDU-3901
NEO Upconverter HDU-3901
Leitch Technology Corp. HDU-3901 converts from standard definition digital component(SDI) 525/625 to high definition digital component (HD-SDI) 480p, 720p and 1080i incorporating processing for all standards used in broadcast facilities worldwide. HDU-3901 converts from standard definition digital component (SDI) 525/625 to high definition digital component (HD-SDI) 480p, 720p and 1080i incorporating processing for all standards used in broadcast facilities worldwide. Embedded audio is handled within the upconverter. A full processing amplifier for video and embedded audio is provided. An Aspect Ratio Converter (ARC) with presets and user configurable aspect ratio is required. A logo generator functions allows for user downloadable logos to be keyed into the program HDTV output. A "two module set" for NEO frames that provides high quality upconversion from standard definition to high definition. Applications include final conversion in a standard definition facility for high definition output and bridging from a standard definition router to a high definition router. Broadcast quality, low price tag Two selectable SD-SDI inputs EDH monitoring on SDI input Auto-detect or user forced input Two HD-SDI outputs, one with selectable on/off SAG One output switchable between normal and invert key, fixed soft edges Key output of non-picture area Motion compensated, advanced 3D interpolation filters. Noise reduction Customer selectable detail enhancement settings. (Edge sharpening/softening ) Video processing amplifier controls 12-bit processing for video (10-bit path) Color space conversion User controlled ARC settings (H/V size, H/V position) User selectable coloured borders ANC processing Adjustable vertical blanking Transfer vertical interval information (EIA608 to EIA 708 as SMPTE 344M) Pass all ANC data packets on to output with delay. (Includes embedded audio) Embedded Audio Processing Full processing amplifier (gain, invert, sum, delay, swap (channel assignment) 2 groups (8 channels) Processing for 16/20/24 bit audio Handles embedded audio (demux for SD, delay/proc amp, remux into HD) Handles embedded AC-3TM, DOLBY-ETM, APT-X compressed audio Freeze or trouble slide Built-in SD and HD test generators GPI control over aspect ratio Command Control System (CCS) Enabled Deja-View intelligent settings recovery system

Leitch Technology Corp.

HDU-3901 converts from standard definition digital component(SDI) 525/625 to high definition digital component (HD-SDI) 480p, 720p and 1080i incorporating processing for all standards used in broadcast facilities worldwide.

HDU-3901 converts from standard definition digital component (SDI) 525/625 to high definition digital component (HD-SDI) 480p, 720p and 1080i incorporating processing for all standards used in broadcast facilities worldwide. Embedded audio is handled within the upconverter. A full processing amplifier for video and embedded audio is provided. An Aspect Ratio Converter (ARC) with presets and user configurable aspect ratio is required. A logo generator functions allows for user downloadable logos to be keyed into the program HDTV output. A "two module set" for NEO frames that provides high quality upconversion from standard definition to high definition. Applications include final conversion in a standard definition facility for high definition output and bridging from a standard definition router to a high definition router.

  • Broadcast quality, low price tag
  • Two selectable SD-SDI inputs
  • EDH monitoring on SDI input
  • Auto-detect or user forced input
  • Two HD-SDI outputs, one with selectable on/off SAG
  • One output switchable between normal and invert key, fixed soft edges
  • Key output of non-picture area
  • Motion compensated, advanced 3D interpolation filters.
  • Noise reduction
  • Customer selectable detail enhancement settings. (Edge sharpening/softening)
  • Video processing amplifier controls
  • 12-bit processing for video (10-bit path)
  • Color space conversion
  • User controlled ARC settings (H/V size, H/V position)
  • User selectable coloured borders
  • ANC processing
  • Adjustable vertical blanking
  • Transfer vertical interval information (EIA608 to EIA 708 as SMPTE 344M)
  • Pass all ANC data packets on to output with delay. (Includes embedded audio)
  • Embedded Audio Processing
  • Full processing amplifier (gain, invert, sum, delay, swap (channel assignment)
  • 2 groups (8 channels)
  • Processing for 16/20/24 bit audio
  • Handles embedded audio (demux for SD, delay/proc amp, remux into HD)
  • Handles embedded AC-3TM, DOLBY-ETM, APT-X compressed audio
  • Freeze or trouble slide
  • Built-in SD and HD test generators
  • GPI control over aspect ratio
  • Command Control System (CCS) Enabled
  • Deja-View intelligent settings recovery system
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number HDU-3901
Product Name NEO Upconverter
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2723488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 10 Gbps
View Details
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details