Visual Sound, Inc. 2-Way High-Definition Arrayable Powered Loudspeaker HDA 12

Description
Mackie Designs, Inc. The Mackie HDA 12: 2-Way High-Definition Arrayable Powered Loudspeaker delivers superior performance and unparalleled sonic clarity in the most cost-effective constant curvature line array ever created. Powered by 1200W of peak system power, with a coverage pattern of 110 x 20, the compact HDA loudspeakers are highly configurable. The system can scale from a high-output pole-mounted PA to a flexible flown array incorporating up to four HDAs and two HD1801s per side, which is perfect for mid-sized venues. With acoustic and mechanical design by the award-winning engineering experts at EAW and patented HD audio processing, HDA offers proven line array performance and technology at a price point attainable by more users than ever before.
Description
Mackie Designs, Inc. The Mackie HDA 12: 2-Way High-Definition Arrayable Powered Loudspeaker delivers superior performance and unparalleled sonic clarity in the most cost-effective constant curvature line array ever created. Powered by 1200W of peak system power, with a coverage pattern of 110 x 20, the compact HDA loudspeakers are highly configurable. The system can scale from a high-output pole-mounted PA to a flexible flown array incorporating up to four HDAs and two HD1801s per side, which is perfect for mid-sized venues. With acoustic and mechanical design by the award-winning engineering experts at EAW and patented HD audio processing, HDA offers proven line array performance and technology at a price point attainable by more users than ever before.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2-Way High-Definition Arrayable Powered Loudspeaker
HDA 12
2-Way High-Definition Arrayable Powered Loudspeaker HDA 12
Mackie Designs, Inc. The Mackie HDA 12: 2-Way High-Definition Arrayable Powered Loudspeaker delivers superior performance and unparalleled sonic clarity in the most cost-effective constant curvature line array ever created. Powered by 1200W of peak system power, with a coverage pattern of 110 x 20, the compact HDA loudspeakers are highly configurable. The system can scale from a high-output pole-mounted PA to a flexible flown array incorporating up to four HDAs and two HD1801s per side, which is perfect for mid-sized venues. With acoustic and mechanical design by the award-winning engineering experts at EAW and patented HD audio processing, HDA offers proven line array performance and technology at a price point attainable by more users than ever before.

Mackie Designs, Inc.

The Mackie HDA 12: 2-Way High-Definition Arrayable Powered Loudspeaker delivers superior performance and unparalleled sonic clarity in the most cost-effective constant curvature line array ever created. Powered by 1200W of peak system power, with a coverage pattern of 110 x 20, the compact HDA loudspeakers are highly configurable. The system can scale from a high-output pole-mounted PA to a flexible flown array incorporating up to four HDAs and two HD1801s per side, which is perfect for mid-sized venues. With acoustic and mechanical design by the award-winning engineering experts at EAW and patented HD audio processing, HDA offers proven line array performance and technology at a price point attainable by more users than ever before.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HDA 12
Product Name 2-Way High-Definition Arrayable Powered Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details