Optoma Technology, Inc.
Optoma's HD8300 delivers high-quality color and smooth motion performance for unbeatable home theatre performance. PureColor technology ensures vivid, balanced and uniform color for vibrant and natura...
Optoma's HD8300 delivers high-quality color and smooth motion performance for unbeatable home theatre performance. PureColor technology ensures vivid, balanced and uniform color for vibrant and natural looking images. Lens shift capabilities allow installers to optimize performance for the layout and room size of each individual installation. Meanwhile, ISFccc calibration lets the technician capture best picture quality for the environment and lighting conditions. Support for both 2D and 3D* operation ensures that viewers can enjoy the broadest array of media today and into the future.
PureMotion4D processing ensures smooth and judder-free images for greater realism
Latest 1080p DarkChip3 DLP® technology by Texas Instruments
Features Optoma's PureShift Technology for easy installation
True Full 1080p 3D ready for high definition 3D source
1500 lumens and a 30,000:1 contrast ratio wiht DynamicBlack
Full-function, backlit remote with discrete IR codes and secondary convenience remote
ISF Certified Calibration Controls, with Day and Night modes
Optoma Technology, Inc.
Optoma's HD8300 delivers high-quality color and smooth motion performance for unbeatable home theatre performance. PureColor technology ensures vivid, balanced and uniform color for vibrant and natura...
Optoma's HD8300 delivers high-quality color and smooth motion performance for unbeatable home theatre performance. PureColor technology ensures vivid, balanced and uniform color for vibrant and natural looking images. Lens shift capabilities allow installers to optimize performance for the layout and room size of each individual installation. Meanwhile, ISFccc calibration lets the technician capture best picture quality for the environment and lighting conditions. Support for both 2D and 3D* operation ensures that viewers can enjoy the broadest array of media today and into the future.
- PureMotion4D processing ensures smooth and judder-free images for greater realism
- Latest 1080p DarkChip3 DLP® technology by Texas Instruments
- Features Optoma's PureShift Technology for easy installation
- True Full 1080p 3D ready for high definition 3D source
- 1500 lumens and a 30,000:1 contrast ratio wiht DynamicBlack
- Full-function, backlit remote with discrete IR codes and secondary convenience remote
- ISF Certified Calibration Controls, with Day and Night modes