Christie
With the latest Christie HD2Kc, Christie further broadens its range of the brightest full 1920 x 1080 HD resolution projectors. Lighter, with lower power consumption and 10% brighter than the competition - Christie is HD resolution done right.
Only 500W Xenon 3-chip full 1920 x 1080 HD product in the market! With the latest Christie HD2Kc, Christie further broadens its range of the brightest full 1920 x 1080 HD resolution projectors. Lighter, with lower power consumption and 10% brighter than the competition - Christie is HD resolution done right. The Christie HD2Kc features 2,300 ANSI lumens and longer lamp life, for an excellent cost of ownership. A yellow notch filters enhances color separation between the primary colors for a more film-like experience - an ideal solution for home theater or post-production environments. As part of the Christie HD Series, the Christie HD2Kc features full 1920 x 1080 resolution, proven 3-chip DLP® technology with Xenon® illumination, high quality optics and 10-bit image processing - a proven combination for the best HD image anywhere. With a variable contrast ratio of 1600-2000:1 for crisp, detailed images and low black levels and a suite of high-quality lenses specifically designed to increase image sharpness and provide manual contrast adjustment, you gain impeccable control over your images.
1080 HD resolution (1920 x 1080)
2300 ANSI Lumens
3-chip DLP® display technology
Up to 1600-2000:1 contrast ratio (adjustable via internal aperture)
Dust sealed DMD system
Longer lamp life 2,500 hours at 500W and 4,000 hours at 350W with LiteLOC
Christie
With the latest Christie HD2Kc, Christie further broadens its range of the brightest full 1920 x 1080 HD resolution projectors. Lighter, with lower power consumption and 10% brighter than the competition - Christie is HD resolution done right.
Only 500W Xenon 3-chip full 1920 x 1080 HD product in the market!
With the latest Christie HD2Kc, Christie further broadens its range of the brightest full 1920 x 1080 HD resolution projectors. Lighter, with lower power consumption and 10% brighter than the competition - Christie is HD resolution done right.
The Christie HD2Kc features 2,300 ANSI lumens and longer lamp life, for an excellent cost of ownership. A yellow notch filters enhances color separation between the primary colors for a more film-like experience - an ideal solution for home theater or post-production environments.
As part of the Christie HD Series, the Christie HD2Kc features full 1920 x 1080 resolution, proven 3-chip DLP® technology with Xenon® illumination, high quality optics and 10-bit image processing - a proven combination for the best HD image anywhere.
With a variable contrast ratio of 1600-2000:1 for crisp, detailed images and low black levels and a suite of high-quality lenses specifically designed to increase image sharpness and provide manual contrast adjustment, you gain impeccable control over your images.
- 1080 HD resolution (1920 x 1080)
- 2300 ANSI Lumens
- 3-chip DLP® display technology
- Up to 1600-2000:1 contrast ratio (adjustable via internal aperture)
- Dust sealed DMD system
- Longer lamp life 2,500 hours at 500W and 4,000 hours at 350W with LiteLOC