Visual Sound, Inc. HD Miniature Digital Downconverter HD10MD3

Description
AJA Video The HD10MD3 is a miniature digital downconverter for converting HD-SDI video to standard definition SDI and analog component/composite video. The HD10MD3 uses a full 10-bit data path and multi-point interpolation to produce broadcast quality downconverted video. In addition, the HD10MD3 converts either 1080p24 or 1080p24sf to 59.94 Hz output video using the standard 3:2 pulldown technique. The output can be formatted for either 4:3 or 16:9 standard definition monitors. Four-channel input embedded HD-SDI audio is passed to the SDI output. Low Cost Digital HD Downconverter Dual rate HD-SDI/SDI Input HD-SDI/SDI Outputs Multi-Standard Input Including 1080p24/sf 10-bit Data Path, Multi-Point Interpolation Configurable for 16:9 or 4:3 Output 4:3 Safe-Zone Graticule Dipswitch User Configuration
Description
AJA Video The HD10MD3 is a miniature digital downconverter for converting HD-SDI video to standard definition SDI and analog component/composite video. The HD10MD3 uses a full 10-bit data path and multi-point interpolation to produce broadcast quality downconverted video. In addition, the HD10MD3 converts either 1080p24 or 1080p24sf to 59.94 Hz output video using the standard 3:2 pulldown technique. The output can be formatted for either 4:3 or 16:9 standard definition monitors. Four-channel input embedded HD-SDI audio is passed to the SDI output. Low Cost Digital HD Downconverter Dual rate HD-SDI/SDI Input HD-SDI/SDI Outputs Multi-Standard Input Including 1080p24/sf 10-bit Data Path, Multi-Point Interpolation Configurable for 16:9 or 4:3 Output 4:3 Safe-Zone Graticule Dipswitch User Configuration

Suppliers

Company
Product
Description
Supplier Links
HD Miniature Digital Downconverter - HD10MD3 - Visual Sound, Inc.
Broomall, PA, USA
HD Miniature Digital Downconverter
HD10MD3
HD Miniature Digital Downconverter HD10MD3
AJA Video The HD10MD3 is a miniature digital downconverter for converting HD-SDI video to standard definition SDI and analog component/composite video. The HD10MD3 uses a full 10-bit data path and multi-point interpolation to produce broadcast quality downconverted video. In addition, the HD10MD3 converts either 1080p24 or 1080p24sf to 59.94 Hz output video using the standard 3:2 pulldown technique. The output can be formatted for either 4:3 or 16:9 standard definition monitors. Four-channel input embedded HD-SDI audio is passed to the SDI output. Low Cost Digital HD Downconverter Dual rate HD-SDI/SDI Input HD-SDI/SDI Outputs Multi-Standard Input Including 1080p24/sf 10-bit Data Path, Multi-Point Interpolation Configurable for 16:9 or 4:3 Output 4:3 Safe-Zone Graticule Dipswitch User Configuration

AJA Video

The HD10MD3 is a miniature digital downconverter for converting HD-SDI video to standard definition SDI and analog component/composite video. The HD10MD3 uses a full 10-bit data path and multi-point interpolation to produce broadcast quality downconverted video. In addition, the HD10MD3 converts either 1080p24 or 1080p24sf to 59.94 Hz output video using the standard 3:2 pulldown technique. The output can be formatted for either 4:3 or 16:9 standard definition monitors. Four-channel input embedded HD-SDI audio is passed to the SDI output.

  • Low Cost Digital HD Downconverter
  • Dual rate HD-SDI/SDI Input
  • HD-SDI/SDI Outputs
  • Multi-Standard Input Including 1080p24/sf
  • 10-bit Data Path, Multi-Point Interpolation
  • Configurable for 16:9 or 4:3 Output
  • 4:3 Safe-Zone Graticule
  • Dipswitch User Configuration
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number HD10MD3
Product Name HD Miniature Digital Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

Routers - 228119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 4 #
Data Rate 0.1000 Gbps
View Details
Networking Router - 119536967 - Radwell International
Specs
Network Equipment Router
View Details