Visual Sound, Inc. Conference Fingerprint Identification and Password Keypad HCS-8386F

Description
Media Vision USA For high-security settings, realize conference sign-in via biometric authentication. A solution to the problem of IC-cards forgotten or lost by delegates. Mounting: Table-top/ Flush-mounted
Description
Media Vision USA For high-security settings, realize conference sign-in via biometric authentication. A solution to the problem of IC-cards forgotten or lost by delegates. Mounting: Table-top/ Flush-mounted

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Conference Fingerprint Identification and Password Keypad
HCS-8386F
Conference Fingerprint Identification and Password Keypad HCS-8386F
Media Vision USA For high-security settings, realize conference sign-in via biometric authentication. A solution to the problem of IC-cards forgotten or lost by delegates. Mounting: Table-top/ Flush-mounted

Media Vision USA

For high-security settings, realize conference sign-in via biometric authentication.
A solution to the problem of IC-cards forgotten or lost by delegates.

  • Mounting: Table-top/ Flush-mounted
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HCS-8386F
Product Name Conference Fingerprint Identification and Password Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details