Visual Sound, Inc. Battery Charger HCS-5300CHG

Description
Media Vision USA Battery charger for charging 8 HCS-5300BAT lithion batteries. The HCS-5300CHG battery charger is capable of charging eight(8) HCS-5300BAT lithion batteries simultaneously. This charger can be daisy chained to other units for charging additional batteries using only one electrical outlet.
Description
Media Vision USA Battery charger for charging 8 HCS-5300BAT lithion batteries. The HCS-5300CHG battery charger is capable of charging eight(8) HCS-5300BAT lithion batteries simultaneously. This charger can be daisy chained to other units for charging additional batteries using only one electrical outlet.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Battery Charger
HCS-5300CHG
Battery Charger HCS-5300CHG
Media Vision USA Battery charger for charging 8 HCS-5300BAT lithion batteries. The HCS-5300CHG battery charger is capable of charging eight(8) HCS-5300BAT lithion batteries simultaneously. This charger can be daisy chained to other units for charging additional batteries using only one electrical outlet.

Media Vision USA

Battery charger for charging 8 HCS-5300BAT lithion batteries.

The HCS-5300CHG battery charger is capable of charging eight(8) HCS-5300BAT lithion batteries simultaneously. This charger can be daisy chained to other units for charging additional batteries using only one electrical outlet.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HCS-5300CHG
Product Name Battery Charger
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details