Visual Sound, Inc. Entry-level Conference System Chairman Unit HCS-3638C

Description
Media Vision USA Wired chairman conference unit with built in speaker and detachable gooseneck microphone. The HCS-3638C is a wired chairman conference unit with built in speaker and detachable gooseneck microphone. The microphones daisy-chain to the central main unit and the system can support up to 256 units. The chairman unit has a priority key to control the meeting. Software modules for remote microphone control and audio recording are available. This system is a perfect solution for rental applications. Dedicated carrying cases allow for easy transport and storage. Stylish and ergonomic design HI-FI loudspeaker Priority key Pluggable microphone Excellent immunity to RF interference from mobile phones Set the number of active mics Different mode of operation: Open, Override, Voice, Apply Automatic video tracking, when cooperating with camera and video switcher
Description
Media Vision USA Wired chairman conference unit with built in speaker and detachable gooseneck microphone. The HCS-3638C is a wired chairman conference unit with built in speaker and detachable gooseneck microphone. The microphones daisy-chain to the central main unit and the system can support up to 256 units. The chairman unit has a priority key to control the meeting. Software modules for remote microphone control and audio recording are available. This system is a perfect solution for rental applications. Dedicated carrying cases allow for easy transport and storage. Stylish and ergonomic design HI-FI loudspeaker Priority key Pluggable microphone Excellent immunity to RF interference from mobile phones Set the number of active mics Different mode of operation: Open, Override, Voice, Apply Automatic video tracking, when cooperating with camera and video switcher

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Entry-level Conference System Chairman Unit
HCS-3638C
Entry-level Conference System Chairman Unit HCS-3638C
Media Vision USA Wired chairman conference unit with built in speaker and detachable gooseneck microphone. The HCS-3638C is a wired chairman conference unit with built in speaker and detachable gooseneck microphone. The microphones daisy-chain to the central main unit and the system can support up to 256 units. The chairman unit has a priority key to control the meeting. Software modules for remote microphone control and audio recording are available. This system is a perfect solution for rental applications. Dedicated carrying cases allow for easy transport and storage. Stylish and ergonomic design HI-FI loudspeaker Priority key Pluggable microphone Excellent immunity to RF interference from mobile phones Set the number of active mics Different mode of operation: Open, Override, Voice, Apply Automatic video tracking, when cooperating with camera and video switcher

Media Vision USA

Wired chairman conference unit with built in speaker and detachable gooseneck microphone.

The HCS-3638C is a wired chairman conference unit with built in speaker and detachable gooseneck microphone. The microphones daisy-chain to the central main unit and the system can support up to 256 units. The chairman unit has a priority key to control the meeting. Software modules for remote microphone control and audio recording are available. This system is a perfect solution for rental applications. Dedicated carrying cases allow for easy transport and storage.

  • Stylish and ergonomic design
  • HI-FI loudspeaker
  • Priority key
  • Pluggable microphone
  • Excellent immunity to RF interference from mobile phones
  • Set the number of active mics
  • Different mode of operation: Open, Override, Voice, Apply
  • Automatic video tracking, when cooperating with camera and video switcher
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HCS-3638C
Product Name Entry-level Conference System Chairman Unit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Studio Condenser Microphone - M1280B Studio Condenser Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 40 to 20000 Hz
Sensitivity 10.4 mV/Pa (71704 mV/psi)
View Details