Visual Sound, Inc. Three-Way Bi-Amp Trapezoid Hybrid™ Fully Horn Loaded H3+

Description
Martin Audio Limited The Blackline H3+ is a very high performance, all-horn, three-way system in a single, wide-bandwidth package. New drivers have been developed for improved performance in all bands. The Hybrid™ low frequency section comprises a horn-loaded 15" (380mm)/4" (100mm) voice coil driver that is reflex loaded to extend the LF output to below the natural cut-off point of the horn. The new LF driver features a water resistant cone and triple roll surround for increased excursion. All-horn three-way system 'Phase-ball' loaded mid-driver Hybrid™ LF section Fitted with handles and castors Five year limited warranty
Description
Martin Audio Limited The Blackline H3+ is a very high performance, all-horn, three-way system in a single, wide-bandwidth package. New drivers have been developed for improved performance in all bands. The Hybrid™ low frequency section comprises a horn-loaded 15" (380mm)/4" (100mm) voice coil driver that is reflex loaded to extend the LF output to below the natural cut-off point of the horn. The new LF driver features a water resistant cone and triple roll surround for increased excursion. All-horn three-way system 'Phase-ball' loaded mid-driver Hybrid™ LF section Fitted with handles and castors Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Three-Way Bi-Amp Trapezoid Hybrid™ Fully Horn Loaded - H3+ - Visual Sound, Inc.
Broomall, PA, USA
Three-Way Bi-Amp Trapezoid Hybrid™ Fully Horn Loaded
H3+
Three-Way Bi-Amp Trapezoid Hybrid™ Fully Horn Loaded H3+
Martin Audio Limited The Blackline H3+ is a very high performance, all-horn, three-way system in a single, wide-bandwidth package. New drivers have been developed for improved performance in all bands. The Hybrid™ low frequency section comprises a horn-loaded 15" (380mm)/4" (100mm) voice coil driver that is reflex loaded to extend the LF output to below the natural cut-off point of the horn. The new LF driver features a water resistant cone and triple roll surround for increased excursion. All-horn three-way system 'Phase-ball' loaded mid-driver Hybrid™ LF section Fitted with handles and castors Five year limited warranty

Martin Audio Limited

The Blackline H3+ is a very high performance, all-horn, three-way system in a single, wide-bandwidth package. New drivers have been developed for improved performance in all bands. The Hybrid™ low frequency section comprises a horn-loaded 15" (380mm)/4" (100mm) voice coil driver that is reflex loaded to extend the LF output to below the natural cut-off point of the horn. The new LF driver features a water resistant cone and triple roll surround for increased excursion.

  • All-horn three-way system
  • 'Phase-ball' loaded mid-driver
  • Hybrid™ LF section
  • Fitted with handles and castors
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number H3+
Product Name Three-Way Bi-Amp Trapezoid Hybrid™ Fully Horn Loaded
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details