Visual Sound, Inc. H 85 H 85

Description
AKG Acoustics, U.S. Spider-type shock mount for AKG C414 and other studio mic models with shafts from 0.75 - 1.05 inch in diameter The AKG H 85 is a spider-type shock mount that is included with the C 414, C 214, C 4000B, C 4500B-BC, and C 2000B microphones. The H 85 can be used with other microphones that have shafts that rage from 0.75 - 1.05 inches in diameter.
Description
AKG Acoustics, U.S. Spider-type shock mount for AKG C414 and other studio mic models with shafts from 0.75 - 1.05 inch in diameter The AKG H 85 is a spider-type shock mount that is included with the C 414, C 214, C 4000B, C 4500B-BC, and C 2000B microphones. The H 85 can be used with other microphones that have shafts that rage from 0.75 - 1.05 inches in diameter.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
H 85
H 85
H 85 H 85
AKG Acoustics, U.S. Spider-type shock mount for AKG C414 and other studio mic models with shafts from 0.75 - 1.05 inch in diameter The AKG H 85 is a spider-type shock mount that is included with the C 414, C 214, C 4000B, C 4500B-BC, and C 2000B microphones. The H 85 can be used with other microphones that have shafts that rage from 0.75 - 1.05 inches in diameter.

AKG Acoustics, U.S.

Spider-type shock mount for AKG C414 and other studio mic models with shafts from 0.75 - 1.05 inch in diameter

The AKG H 85 is a spider-type shock mount that is included with the C 414, C 214, C 4000B, C 4500B-BC, and C 2000B microphones. The H 85 can be used with other microphones that have shafts that rage from 0.75 - 1.05 inches in diameter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number H 85
Product Name H 85
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Condenser Vocal Microphone - USB12 Condenser Vocal Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.3 mV/Pa (8963 mV/psi)
View Details