Visual Sound, Inc. GefenTV CR-2SP speaker system GTV-CR-2SP

Description
Gefen LLC Enjoy high-quality sound designed for your bedroom or conference room. The GefenTV CR-2SP speaker system consists of three exquisitely designed and tuned stereo speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-2SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting. The GTV-CR-2SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed. How It Works Simply connect the GTV-CR-2SP speakers to your amplifier. The GTV-CR-2SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual).
Description
Gefen LLC Enjoy high-quality sound designed for your bedroom or conference room. The GefenTV CR-2SP speaker system consists of three exquisitely designed and tuned stereo speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-2SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting. The GTV-CR-2SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed. How It Works Simply connect the GTV-CR-2SP speakers to your amplifier. The GTV-CR-2SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual).

Suppliers

Company
Product
Description
Supplier Links
GefenTV CR-2SP speaker system - GTV-CR-2SP - Visual Sound, Inc.
Broomall, PA, USA
GefenTV CR-2SP speaker system
GTV-CR-2SP
GefenTV CR-2SP speaker system GTV-CR-2SP
Gefen LLC Enjoy high-quality sound designed for your bedroom or conference room. The GefenTV CR-2SP speaker system consists of three exquisitely designed and tuned stereo speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-2SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting. The GTV-CR-2SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed. How It Works Simply connect the GTV-CR-2SP speakers to your amplifier. The GTV-CR-2SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual).

Gefen LLC

Enjoy high-quality sound designed for your bedroom or conference room.
The GefenTV CR-2SP speaker system consists of three exquisitely designed and tuned stereo speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-2SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting.
The GTV-CR-2SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed.
How It Works
Simply connect the GTV-CR-2SP speakers to your amplifier. The GTV-CR-2SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number GTV-CR-2SP
Product Name GefenTV CR-2SP speaker system
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 512815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.94 inch (100 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - PMT-30N18AL03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 243 Hz
View Details