Visual Sound, Inc. GefenToolBox Extra Long Range Extender for HDMI 3DTV (Pre-Order) GTB-3DTV-KVM

Description
Gefen LLC Extra Long Range (ELR) KVM Extender for HDMI, USB 2.0, and IR over two CAT-5 cables The GefenToolBox KVM ELR Extender for HDMI 3DTV extends any Hi-Def, IR, and USB from a home theater multimedia PC that can be located up to 330 feet (100 meters) away using two CAT-5 cables. The Receiver unit allows the connection of HDMI and two USB devices, providing access to printers, scanners, cameras, external storage media, digital signage, and automated control systems in addition to the display. USB 2.0 transfer rate up to 480 Mbps is supported. This product uses Gefen ELR (Extra Long Range) technology, supporting HDBaseT specifications, allowing transmission of HDMI and IR signals along the same CAT-5 cable. USB 2.0 is extended over the second CAT-5 cable. How It Works Using the included 6 ft. HDMI cable, connect the Hi-Def source to the input Sender unit. Use the supplied USB cable to connect the USB host (source) device to the USB port on the Sender unit. Connect the Receiver unit at the output remote location to the HDTV display with an HDMI cable. Connect the USB devices, if necessary, to the Receiver unit. Use two CAT-5 cables, up to 330 feet (100 meters), to connect the Sender unit to the Receiver unit USB output ports. Connect the locking power supplies to the Sender and Receiver units and plug the power cords into available electrical outlets. Supported HDMI Features: *Resolutions up to 1080p Full HD *12 bit Deep Color *LCPM 7.1 Audio, Dolby® TrueHD, and DTS-HD Master Audio™ *3DTV Pass-through *CEC Pass-through *Lip Sync Pass-through
Description
Gefen LLC Extra Long Range (ELR) KVM Extender for HDMI, USB 2.0, and IR over two CAT-5 cables The GefenToolBox KVM ELR Extender for HDMI 3DTV extends any Hi-Def, IR, and USB from a home theater multimedia PC that can be located up to 330 feet (100 meters) away using two CAT-5 cables. The Receiver unit allows the connection of HDMI and two USB devices, providing access to printers, scanners, cameras, external storage media, digital signage, and automated control systems in addition to the display. USB 2.0 transfer rate up to 480 Mbps is supported. This product uses Gefen ELR (Extra Long Range) technology, supporting HDBaseT specifications, allowing transmission of HDMI and IR signals along the same CAT-5 cable. USB 2.0 is extended over the second CAT-5 cable. How It Works Using the included 6 ft. HDMI cable, connect the Hi-Def source to the input Sender unit. Use the supplied USB cable to connect the USB host (source) device to the USB port on the Sender unit. Connect the Receiver unit at the output remote location to the HDTV display with an HDMI cable. Connect the USB devices, if necessary, to the Receiver unit. Use two CAT-5 cables, up to 330 feet (100 meters), to connect the Sender unit to the Receiver unit USB output ports. Connect the locking power supplies to the Sender and Receiver units and plug the power cords into available electrical outlets. Supported HDMI Features: *Resolutions up to 1080p Full HD *12 bit Deep Color *LCPM 7.1 Audio, Dolby® TrueHD, and DTS-HD Master Audio™ *3DTV Pass-through *CEC Pass-through *Lip Sync Pass-through

Suppliers

Company
Product
Description
Supplier Links
GefenToolBox Extra Long Range Extender for HDMI 3DTV (Pre-Order) - GTB-3DTV-KVM - Visual Sound, Inc.
Broomall, PA, USA
GefenToolBox Extra Long Range Extender for HDMI 3DTV (Pre-Order)
GTB-3DTV-KVM
GefenToolBox Extra Long Range Extender for HDMI 3DTV (Pre-Order) GTB-3DTV-KVM
Gefen LLC Extra Long Range (ELR) KVM Extender for HDMI, USB 2.0, and IR over two CAT-5 cables The GefenToolBox KVM ELR Extender for HDMI 3DTV extends any Hi-Def, IR, and USB from a home theater multimedia PC that can be located up to 330 feet (100 meters) away using two CAT-5 cables. The Receiver unit allows the connection of HDMI and two USB devices, providing access to printers, scanners, cameras, external storage media, digital signage, and automated control systems in addition to the display. USB 2.0 transfer rate up to 480 Mbps is supported. This product uses Gefen ELR (Extra Long Range) technology, supporting HDBaseT specifications, allowing transmission of HDMI and IR signals along the same CAT-5 cable. USB 2.0 is extended over the second CAT-5 cable. How It Works Using the included 6 ft. HDMI cable, connect the Hi-Def source to the input Sender unit. Use the supplied USB cable to connect the USB host (source) device to the USB port on the Sender unit. Connect the Receiver unit at the output remote location to the HDTV display with an HDMI cable. Connect the USB devices, if necessary, to the Receiver unit. Use two CAT-5 cables, up to 330 feet (100 meters), to connect the Sender unit to the Receiver unit USB output ports. Connect the locking power supplies to the Sender and Receiver units and plug the power cords into available electrical outlets. Supported HDMI Features: *Resolutions up to 1080p Full HD *12 bit Deep Color *LCPM 7.1 Audio, Dolby® TrueHD, and DTS-HD Master Audio™ *3DTV Pass-through *CEC Pass-through *Lip Sync Pass-through

Gefen LLC

Extra Long Range (ELR) KVM Extender for HDMI, USB 2.0, and IR over two CAT-5 cables
The GefenToolBox KVM ELR Extender for HDMI 3DTV extends any Hi-Def, IR, and USB from a home theater multimedia PC that can be located up to 330 feet (100 meters) away using two CAT-5 cables. The Receiver unit allows the connection of HDMI and two USB devices, providing access to printers, scanners, cameras, external storage media, digital signage, and automated control systems in addition to the display. USB 2.0 transfer rate up to 480 Mbps is supported. This product uses Gefen ELR (Extra Long Range) technology, supporting HDBaseT specifications, allowing transmission of HDMI and IR signals along the same CAT-5 cable. USB 2.0 is extended over the second CAT-5 cable.
How It Works
Using the included 6 ft. HDMI cable, connect the Hi-Def source to the input Sender unit. Use the supplied USB cable to connect the USB host (source) device to the USB port on the Sender unit. Connect the Receiver unit at the output remote location to the HDTV display with an HDMI cable. Connect the USB devices, if necessary, to the Receiver unit. Use two CAT-5 cables, up to 330 feet (100 meters), to connect the Sender unit to the Receiver unit USB output ports. Connect the locking power supplies to the Sender and Receiver units and plug the power cords into available electrical outlets.
Supported HDMI Features:
*Resolutions up to 1080p Full HD
*12 bit Deep Color
*LCPM 7.1 Audio, Dolby® TrueHD, and DTS-HD Master Audio™
*3DTV Pass-through
*CEC Pass-through
*Lip Sync Pass-through

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number GTB-3DTV-KVM
Product Name GefenToolBox Extra Long Range Extender for HDMI 3DTV (Pre-Order)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details